EN
  • EN
  • DE

TPS7A0530PDBZR

Part No TPS7A0530PDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 200MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TPS7A0530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS7A0530PDBZRTR, 296-TPS7A0530PDBZRDKR, 296-TPS7A0530PDBZRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937398-TPS7A0530PDBZR
Ultra Librarian 3D Model Ultra Librarian TPS7A0530PDBZR CAD Model

Description

Product Overview: TPS7A0530PDBZR by Texas Instruments

The TPS7A0530PDBZR from Texas Instruments is a state-of-the-art low-dropout (LDO) voltage regulator designed for a wide range of applications. This compact, high-performance component is ideal for systems that require a stable and precise voltage supply. The device is housed in a small, leadless X2SON-6 package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage Range: The TPS7A0530PDBZR offers an adjustable output voltage range from 1.2V to 6.5V, which can cater to various design requirements.
  • High Accuracy: The device maintains a high level of accuracy with a typical dropout voltage of only 230mV at 300mA load, ensuring efficient operation even in low headroom conditions.
  • Low Quiescent Current: It boasts a low quiescent current of 35µA (typical), which helps to minimize power consumption when idle, making it suitable for battery-powered devices.
  • Thermal Protection: The regulator includes over-temperature and over-current protection features, safeguarding the device and the system under extreme conditions.
  • Stable with Low ESR Capacitors: The TPS7A0530PDBZR is stable with ceramic capacitors, which have low equivalent series resistance (ESR), providing flexibility in component selection for the design engineer.

Applications

The versatility of the TPS7A0530PDBZR makes it suitable for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for microcontrollers and analog ICs
  • Post-regulation for switching power supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS7A0530PDBZR is no exception. It is designed and manufactured to meet the high standards expected of TI products, ensuring long-term reliability and performance in your electronic designs.

For detailed specifications, application notes, and further information about the TPS7A0530PDBZR LDO voltage regulator, please visit the Texas Instruments official website or consult the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2495 $51.1475
490+ $0.2047 $100.3030
760+ $0.1983 $150.7080
1,045+ $0.1919 $200.5355
1,350+ $0.1855 $250.4250
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,604 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess