EN
  • EN
  • DE

TPS7A1601AQDGNRQ1

Part No TPS7A1601AQDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA 8MSOP  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 18.5V
Voltage Dropout (Max) 0.265V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 15 µA
Current - Supply (Max) 60 µA
PSRR 50dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number TPS7A1601
Other Names 296-TPS7A1601AQDGNRQ1CT,296-TPS7A1601AQDGNRQ1DKR,296-TPS7A1601AQDGNRQ1TR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244759-TPS7A1601AQDGNRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7A1601AQDGNRQ1 CAD Model

Description

TPS7A1601AQDGNRQ1 Voltage Regulator by Texas Instruments

The TPS7A1601AQDGNRQ1 is a highly reliable, low-dropout linear voltage regulator from Texas Instruments, designed to deliver a continuous fixed output voltage with high accuracy. This component is part of Texas Instruments' extensive range of power management integrated circuits, engineered to meet the stringent requirements of automotive and industrial applications.

Key Features

  • Output Voltage: The device provides a stable output voltage, which is crucial for ensuring consistent performance of electronic systems.
  • High Input Voltage Range: It supports a wide input voltage range, making it versatile for various applications and able to handle fluctuations in supply voltage.
  • Low Dropout: The low dropout feature means it can regulate the output voltage even when the supply voltage is very close to the output voltage, which is beneficial for battery-powered applications.
  • Thermal and Overcurrent Protection: The TPS7A1601AQDGNRQ1 includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and connected components from potential damage.
  • Automotive Qualified: This voltage regulator is qualified for automotive applications, complying with the rigorous standards for reliability and performance in the automotive industry.

Applications

The TPS7A1601AQDGNRQ1 is suitable for a wide range of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Power supplies for microcontrollers and digital signal processors
  • Industrial control systems
  • Telecommunication equipment

Package and Availability

The device is offered in a compact, surface-mount MSOP-8 package, which is ideal for space-constrained applications. The TPS7A1601AQDGNRQ1 is available for order from Texas Instruments and authorized distributors, ensuring easy integration into your design and supply chain.

With its robust design and comprehensive feature set, the TPS7A1601AQDGNRQ1 from Texas Instruments represents a dependable solution for maintaining stable voltages in critical systems, contributing to the overall reliability and efficiency of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1850 $50.2550
56+ $1.7929 $100.4024
87+ $1.7368 $151.1016
119+ $1.6808 $200.0152
154+ $1.6248 $250.2192
206+ $1.4567 $300.0802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,090 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess