EN
  • EN
  • DE

TPS7A1601DGNT

Part No TPS7A1601DGNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 18.5V
Dropout Voltage-Max 0.5V @ 100mA
Output Current 100mA
Operating Supply Current 15μA
PSRR 50dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 18.5 V
Voltage - Dropout (Typical) 0.265V @ 100mA
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 144430-TPS7A1601DGNT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A1601DGNT CAD Model

Description

TPS7A1601DGNT Voltage Regulator from Texas Instruments

The TPS7A1601DGNT is a state-of-the-art low-dropout linear voltage regulator designed and manufactured by Texas Instruments. This device is engineered to provide a stable and reliable power supply for a wide range of applications, including sensitive RF and analog circuits that require a high degree of precision and consistency.

With an impressive input voltage range of 3 V to 40 V, the TPS7A1601DGNT can accommodate a variety of power sources, making it incredibly versatile for use in different environments and systems. Its ability to deliver up to 100 mA of continuous output current ensures that it can support a broad spectrum of low-power devices and applications.

One of the key features of the TPS7A1601DGNT is its low dropout voltage, which enhances the efficiency of the regulator by allowing it to operate closer to the input voltage. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of available power is crucial.

The TPS7A1601DGNT also boasts excellent load and line transient responses, which are critical for maintaining a stable output voltage despite variations in input voltage or load current. This makes it an ideal choice for powering sensitive analog circuits where voltage fluctuations can adversely affect performance.

To ensure the protection of the connected devices, the TPS7A1601DGNT is equipped with several safety features, including thermal shutdown, overcurrent protection, and undervoltage lockout. These protective measures safeguard the regulator and the system against various fault conditions, enhancing system reliability.

The device is packaged in a compact 8-pin DGN package, which is optimized for space-constrained applications. The small footprint allows designers to incorporate the TPS7A1601DGNT into their designs without having to compromise on space or performance.

In summary, the TPS7A1601DGNT from Texas Instruments is a robust and efficient voltage regulator that offers high performance, versatility, and reliability for a variety of electronic applications. Its advanced features and compact design make it an excellent choice for designers looking to enhance the stability and longevity of their power management systems.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9530 $54.4830
25+ $4.0640 $101.6000
39+ $3.9370 $153.5430
53+ $3.8100 $201.9300
68+ $3.6830 $250.4440
91+ $3.3020 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,290 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess