EN
  • EN
  • DE

TPS7A1650DGNT

Part No TPS7A1650DGNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA 8MSOP PWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 100mA 8-HVSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-HVSSOP
Family Name TPS7A1650
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-30260-6, 296-30260-1, 296-30260-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901001-TPS7A1650DGNT
Ultra Librarian 3D Model Ultra Librarian TPS7A1650DGNT CAD Model

Description

Product Overview: Texas Instruments TPS7A1650DGNT

The TPS7A1650DGNT from Texas Instruments is a robust, high-performance, low-dropout linear regulator (LDO) designed to deliver a stable and reliable power supply in a variety of applications. This regulator offers a wide input voltage range and a fixed output voltage, making it an ideal choice for systems that require a consistent voltage level with minimal power variance.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 3V to 40V, which allows it to accommodate a broad spectrum of power sources and fluctuating input conditions.
  • Fixed Output Voltage: The TPS7A1650DGNT provides a stable output voltage, ensuring that the connected components receive a consistent supply of power.
  • High Accuracy: With excellent load and line regulation, the device maintains a high level of accuracy in its output, which is critical for sensitive electronic circuits.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the system from damage due to overheating, enhancing the product's reliability and lifespan.
  • Current Limit Protection: The current limit circuitry prevents damage from overcurrent conditions, adding an extra layer of safety for both the regulator and the connected load.
  • Low Dropout: The LDO's low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, minimizing power loss and heat generation.

Applications

The TPS7A1650DGNT is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Equipment
  • Power Management Solutions

Package and Quality

Encased in a compact 8-pin DGN package, the TPS7A1650DGNT is designed to occupy minimal space on a printed circuit board (PCB) while providing maximum functionality. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4788 $51.7580
75+ $1.3853 $103.8975
115+ $1.3385 $153.9275
165+ $1.2449 $205.4085
210+ $1.1981 $251.6010
265+ $1.1513 $305.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,590 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess