EN
  • EN
  • DE

TPS7A3001DRBT

Part No TPS7A3001DRBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 200MA 8SON / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -35V
Voltage - Output (Min/Fixed) -1.18V
Voltage - Output (Max) -33V
Voltage Dropout (Max) 0.6V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 950 µA
PSRR 72dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS7A3001
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42285-2,296-42285-6,2156-TPS7A3001DRBT,296-42285-1,TEXTISTPS7A3001DRBT
Standard Package 250
Win Source Part Number 1320097-TPS7A3001DRBT
Ultra Librarian 3D Model Ultra Librarian TPS7A3001DRBT CAD Model

Description

The TPS7A3001DRBT from Texas Instruments is a low-noise, high-PSRR, negative, adjustable low-dropout (LDO) voltage regulator with enable. It is capable of providing an output current of up to 200mA and has a wide input voltage range of -3V to -36V. The TPS7A3001DRBT is ideal for a variety of applications, including battery-powered systems, portable electronics, and industrial equipment.

Features

Low noise: 35µVrms output noise at 100mA load High PSRR: 72dB PSRR at 120Hz Adjustable output voltage: -1.18V to -33V Wide input voltage range: -3V to -36V High output current: 200mA Enable input Overcurrent and overtemperature protection Small 8-SON package Benefits

The TPS7A3001DRBT's low noise and high PSRR make it ideal for sensitive applications, such as audio and RF circuits. The adjustable output voltage allows for flexibility in design. The wide input voltage range makes the TPS7A3001DRBT suitable for a variety of applications. The high output current makes the TPS7A3001DRBT ideal for powering demanding loads. The enable input allows for power management and sequencing. The overcurrent and overtemperature protection features help to protect the device and the load from damage. The small 8-SON package makes the TPS7A3001DRBT easy to integrate into space-constrained designs. Applications

Battery-powered systems Portable electronics Industrial equipment Medical devices Test and measurement equipment Audio and video equipment Communication equipment Networking equipment Example Circuits

The following are some example circuits that use the TPS7A3001DRBT:

Battery-Powered System:
                                     +------+
                                     | TPS7A3001DRBT |
                                     +------+
                                          |
                                          |
                                          |
                                     +------+
                                     | Load  |
                                     +------+
Adjustable Output Voltage:
                                     +------+
                                     | TPS7A3001DRBT |
                                     +------+
                                          |
                                         R1
                                          |
                                     +------+
                                     | R2  |
                                     +------+
                                          |
                                         |
                                          |
                                     +------+
                                     | Load  |
                                     +------+
The output voltage of the TPS7A3001DRBT can be adjusted by connecting resistors R1 and R2 to the FB pin. The following equation can be used to calculate the output voltage:

V_OUT = -1.18V * (R2 / (R1 + R2))
Enable Input:
                                     +------+
                                     | TPS7A3001DRBT |
                                     +------+
                                          |
                                         |
                                          |
                                     +------+
                                     | Load  |
                                     +------+
                                          |
                                         |
                                          |
                                     +------+
                                     | EN   |
                                     +------+
The TPS7A3001DRBT can be enabled and disabled by connecting the EN pin to a digital signal. When the EN pin is high, the TPS7A3001DRBT is enabled. When the EN pin is low, the TPS7A3001DRBT is disabled.

Conclusion

The TPS7A3001DRBT is a versatile LDO voltage regulator that is ideal for a variety of applications. It offers low noise, high PSRR, a wide input voltage range, and a high output current. The TPS7A3001DRBT is also available in a small 8-SON package, making it easy to integrate into space-constrained designs.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5606 $50.1666
27+ $3.7421 $101.0367
42+ $3.6251 $152.2542
58+ $3.5082 $203.4756
74+ $3.3913 $250.9562
99+ $3.0404 $300.9996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,002 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess