EN
  • EN
  • DE

TPS7A4525DCQR

Part No TPS7A4525DCQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.5A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.45V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 90mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.3V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 055998-TPS7A4525DCQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A4525DCQR CAD Model

Description

The TPS7A4525DCQR is a high-precision, low-dropout voltage regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor solutions. Designed to meet the needs of sensitive analog circuits, this device provides a stable and clean power supply, essential for high-performance applications.

Key Features

  • Output Voltage: The TPS7A4525DCQR offers a fixed output voltage of 2.5V, which is ideal for powering sensitive analog circuits that require a stable voltage supply.
  • High Accuracy: This LDO features a remarkable accuracy of 1%, ensuring that the output voltage remains precise and consistent, which is crucial for maintaining the performance of the connected load.
  • Low Dropout: With a low dropout voltage, the TPS7A4525DCQR can maintain its output regulation with minimal difference between the input and output voltages, making it efficient for systems with tight supply margins.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the overall system from damage due to excessive heat.
  • Overcurrent Protection: Overcurrent protection is integrated into the design to prevent damage from high current conditions, enhancing the durability and reliability of the device.
  • Small Package: Available in a compact SOT-223 package, the TPS7A4525DCQR is suitable for space-constrained applications without compromising on performance.

Applications

The TPS7A4525DCQR is versatile and can be used in a variety of applications, including:

  • High-precision analog circuits
  • Data acquisition systems
  • Medical equipment
  • Telecommunication infrastructure
  • Portable and battery-powered devices

With its high accuracy and low dropout performance, the TPS7A4525DCQR from Texas Instruments is an excellent choice for designers seeking a reliable power management solution for their sensitive electronic systems. Its robust feature set ensures that your application remains stable and protected, even under challenging conditions.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7727 $54.4089
16+ $6.3776 $102.0416
25+ $6.1783 $154.4575
34+ $5.9790 $203.2860
44+ $5.7797 $254.3068
58+ $5.1818 $300.5444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess