EN
  • EN
  • DE

TPS7B4253QPWPRQ1

Part No TPS7B4253QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS7B4253
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42634-2, 296-42634-6, 296-42634-1, -296-42634-1-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848417-TPS7B4253QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B4253QPWPRQ1 CAD Model

Description

TPS7B4253QPWPRQ1 Automotive 150-mA, 40-V Low-Dropout Regulator with Enable

The TPS7B4253QPWPRQ1 from Texas Instruments is a state-of-the-art low-dropout (LDO) voltage regulator specifically designed for automotive applications. This robust component is capable of delivering a continuous 150-mA output current and can handle input voltages up to 40 V, making it an ideal choice for systems that require a stable and reliable power supply under varying input conditions and transient events.

The device features an adjustable output voltage that can be set with external resistors, providing design flexibility to cater to a wide range of requirements. Additionally, the TPS7B4253QPWPRQ1 comes with an enable pin that allows the regulator to be switched on and off, offering further power management capabilities and helping to reduce power consumption when the regulator is not in use.

Safety and reliability are paramount in automotive applications, and the TPS7B4253QPWPRQ1 excels in these areas. It incorporates several protective features, including thermal shutdown, overcurrent protection, and undervoltage lockout, ensuring the device operates within safe parameters and protecting both the regulator and the downstream components it powers.

The device is housed in a compact PowerPAD™ package designed to enhance thermal performance, ensuring reliable operation even in environments with limited airflow or high ambient temperatures. This packaging, combined with the device's low quiescent current, makes it an excellent choice for power-sensitive applications such as microcontroller power supplies, sensor supplies, and standby power for systems that require periodic wake-up from a low-power mode.

Overall, the TPS7B4253QPWPRQ1 from Texas Instruments is a versatile and dependable choice for automotive electronics designers looking for a high-quality LDO voltage regulator. Its combination of performance, flexibility, and protection features ensures that it can meet the rigorous demands of automotive power supply applications.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6922 $51.1518
46+ $2.2090 $101.6140
71+ $2.1400 $151.9400
97+ $2.0709 $200.8773
125+ $2.0019 $250.2375
168+ $1.7948 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess