EN
  • EN
  • DE

TPS7A4701RGWR

Part No TPS7A4701RGWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 1.4V
Maximum Output Voltage 34V
Dropout Voltage-Max 0.45V @ 1A
Output Current 1A
Operating Supply Current 1mA to 6.1mA
PSRR 78dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.4 V to 34 V
Voltage - Dropout (Typical) 0.307V @ 1A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 034884-TPS7A4701RGWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A4701RGWR CAD Model

Description

Product Overview: TPS7A4701RGWR from Texas Instruments

The TPS7A4701RGWR is a state-of-the-art low-dropout regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This LDO is highly sought after for its exceptional performance in noise-sensitive applications such as precision instrumentation, high-end audio, and other critical signal processing devices.

Key Features

  • Low Noise Output: With an ultra-low noise level of 4.17 µVRMS over a 10 Hz to 100 kHz bandwidth, the TPS7A4701RGWR ensures a clean and stable voltage, minimizing interference in sensitive electronics.
  • High Precision: The device offers a high level of voltage accuracy, with an output tolerance of only ±0.5% over line, load, and temperature variations, providing reliable and consistent performance.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 3 V to 36 V, making it versatile for various applications and able to handle fluctuating input conditions.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.4 V to 34 V, allowing for customization to meet specific circuit requirements.
  • High Current Capability: This LDO can deliver a continuous output current of up to 1 A, suitable for a wide array of power supply needs.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing the safety and longevity of both the regulator and the system it is used in.

Applications

The TPS7A4701RGWR is ideal for use in applications that demand high power-supply purity, such as:

  • High-Precision Analog Circuits
  • RF and Wireless Infrastructure
  • Medical Equipment
  • Test and Measurement Systems
  • Audiophile-Quality Sound Equipment

Package and Availability

This LDO comes in a compact 20-pin VQFN (RGW) package, ensuring a minimal footprint on the PCB. Its thermal performance is enhanced by a PowerPAD™ on the underside, which aids in heat dissipation. The TPS7A4701RGWR is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

For engineers and designers looking for a high-performance voltage regulator that can deliver clean power under demanding conditions, the TPS7A4701RGWR from Texas Instruments represents an optimal choice.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,588 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess