EN
  • EN
  • DE

TPS7A7001DDAR

Part No TPS7A7001DDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.38V @ 2A
Output Current 2A
Operating Supply Current 3mA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 105°C
Regulator Topology Positive Adjustable
Output Voltage 0.9 V to 5 V
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 091532-TPS7A7001DDAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS7A7001
Introduction Date January 01, 2012
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS7A7001DDAR CAD Model

Description

Introducing the TPS7A7001DDAR from Texas Instruments

The TPS7A7001DDAR is a stellar addition to Texas Instruments' extensive lineup of power management integrated circuits. Designed with precision in mind, this low-dropout (LDO) linear voltage regulator is capable of delivering a maximum current of 1A while maintaining excellent regulation and transient response. Its versatility makes it a perfect choice for a wide range of applications, including sensitive RF and analog circuits that demand a clean and stable power supply.

Key Features

  • High Output Accuracy: The device offers an impressive output voltage accuracy, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: With its low dropout feature, the TPS7A7001DDAR maintains regulation even when the supply voltage is very close to the output voltage, thus improving efficiency.
  • Adjustable Output: Users can adjust the output voltage to meet their specific requirements, providing flexibility across different use cases.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection features safeguard the device and the application from potential damage due to excessive heat or current.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), reducing the overall solution size and cost.

Applications

The TPS7A7001DDAR is ideal for a variety of applications that require a high-performance power supply. These include:

  • RF and high-frequency analog circuits
  • Post-regulation for switching power supplies
  • Microprocessor and FPGA supply
  • Medical equipment
  • Automotive infotainment and telematics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS7A7001DDAR is no exception. The device is available in a compact 3.00 mm x 3.00 mm SON-8 package, which is designed to meet the rigorous demands of industrial and automotive applications. With the TPS7A7001DDAR, designers can be confident in the performance and reliability of their power supply solutions.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8064 $54.1920
70+ $1.4822 $103.7540
105+ $1.4358 $150.7590
145+ $1.3895 $201.4775
190+ $1.3432 $255.2080
250+ $1.2043 $301.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,863 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess