EN
  • EN
  • DE

TPS7A7300RGWR

Part No TPS7A7300RGWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.9V to 5V 3A 20-Pin VQFN EP T/R / IC REG LDO FIX/ADJ 3A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.7V @ 3A
Output Current 3A
Operating Supply Current 4mA
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 0.9 V to 5 V
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 083571-TPS7A7300RGWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS7A7300
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS7A7300RGWR CAD Model

Description

TPS7A7300RGWR Voltage Regulator from Texas Instruments

The TPS7A7300RGWR is a low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance component is designed to deliver a stable and precise output voltage, making it an ideal choice for sensitive applications that require a clean power supply.

TPS7A7300RGWR Voltage Regulator

With an impressive output current capability of up to 3A, the TPS7A7300RGWR ensures that even high-power devices can be adequately supported. This LDO regulator can operate over a wide input voltage range from 1.5V to 6.5V, providing flexibility in various power supply configurations. The output voltage is adjustable from 0.8V to 5V, allowing for precise voltage regulation tailored to the specific needs of the application.

The TPS7A7300RGWR is not only powerful but also features a high degree of accuracy, with a load regulation of 0.05% typical and a line regulation of 0.02% typical. This precision ensures that the output voltage remains stable under varying load conditions, which is critical for maintaining the performance and longevity of electronic devices.

One of the key advantages of the TPS7A7300RGWR is its thermal performance. The device comes in a 20-pin VQFN package with PowerPAD™, which provides excellent thermal dissipation. This allows the regulator to maintain optimal performance even under high current loads or in environments with limited airflow.

Additional features of the TPS7A7300RGWR include programmable soft-start to reduce inrush current during startup, power good output for power sequencing, overcurrent and overtemperature protection to safeguard the device and the system it powers, and ultra-low dropout, which makes it suitable for applications where the input-to-output differential is minimal.

Whether you're designing power supplies for telecommunications, industrial, or high-performance computing applications, the TPS7A7300RGWR from Texas Instruments provides a reliable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3329 $50.6632
20+ $5.1963 $103.9260
30+ $5.0339 $151.0170
42+ $4.8715 $204.6030
54+ $4.7091 $254.2914
72+ $4.2220 $303.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess