EN
  • EN
  • DE

TPS7A8300RGRR

Part No TPS7A8300RGRR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ/PROG 2A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable/Programmable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.95V
Dropout Voltage-Max 0.2V @ 12A
Output Current 2A
Operating Supply Current 4mA to 5mA
PSRR 40dB (1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C (TJ)
Regulator Topology Positive Adjustable
Output Voltage Adjustable/Programmable
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x3.5)
Win Source Part Number 104788-TPS7A8300RGRR
Family Name TPS7A8300
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Sensing & Instrumentation, Imaging, Video & Vision, Wireless, Audio
Ultra Librarian 3D Model Ultra Librarian TPS7A8300RGRR CAD Model

Description

The TPS7A8300RGRR is a highly sophisticated, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments (TI). This state-of-the-art component is designed to deliver high accuracy, low noise, and high power supply rejection ratio (PSRR), making it an excellent choice for sensitive applications that demand a clean and stable power supply.

Key Features

  • Output Voltage Range: The regulator provides an adjustable output voltage range from 0.8 V to 5.0 V, which can be set using external resistors. This flexibility makes it suitable for a wide array of applications.
  • High Current Capability: With an output current capability of up to 2 A, the TPS7A8300RGRR can power a broad spectrum of devices, from simple low-power sensors to more demanding processors and FPGAs.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, enhancing system efficiency and battery life in portable applications.
  • Low Noise Performance: This regulator boasts an exceptionally low output voltage noise of just 4 µVRMS, which is critical for precision analog circuits and high-fidelity audio applications.
  • High PSRR: With a high PSRR of 70 dB at 1 kHz, the TPS7A8300RGRR effectively filters input supply noise, which is particularly beneficial for RF and sensitive analog circuits.

Applications

The versatility of the TPS7A8300RGRR makes it ideal for a variety of applications, including:

  • High-performance audio and video equipment
  • RF and sensitive analog applications
  • Medical equipment and instrumentation
  • Telecommunication infrastructure
  • Data acquisition systems

Package and Quality

The TPS7A8300RGRR comes in a compact VQFN (RGRR) package, which is designed for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this regulator is no exception, with robust thermal performance and reliability.

Conclusion

In summary, the TPS7A8300RGRR from Texas Instruments is a top-tier LDO voltage regulator that offers precision, low noise, and high efficiency, making it an excellent choice for applications where power integrity is crucial. Its comprehensive feature set ensures that it can meet the needs of the most demanding power supply requirements.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,440 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess