EN
  • EN
  • DE

TPS7A8400RGRR

Part No TPS7A8400RGRR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Voltage Regulator | IC REG LINEAR POS ADJ 3A 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable/Programmable
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.34V at 3A
Output Current 3A
Current - Quiescent (Iq) 4mA
Maximum Supply Current 5.5mA
PSRR 42dB ~ 25dB (10kHz ~ 500kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 728023-TPS7A8400RGRR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A8400RGRR CAD Model

Description

TPS7A8400RGRR - Texas Instruments

The TPS7A8400RGRR from Texas Instruments is a state-of-the-art low-dropout linear regulator (LDO) that boasts an exceptional combination of low noise, high PSRR (Power Supply Rejection Ratio), and low quiescent current, making it ideal for a wide range of applications. This LDO is designed to meet the stringent requirements of RF and analog circuits, providing a clean and stable power supply.

Key Features:

  • Low Noise Output: The TPS7A8400RGRR offers an ultra-low noise output, which is crucial for sensitive RF and analog applications where noise can significantly impact performance.
  • High PSRR: With a high PSRR of 70 dB at 1 kHz, this LDO can suppress power supply variations, ensuring that the output voltage remains stable even with fluctuations in the input supply.
  • Wide Input Voltage Range: The device supports an input voltage range from 1.5V to 6.5V, providing flexibility for various design requirements.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5.0V, allowing designers to tailor the voltage to the specific needs of their circuit.
  • Thermal and Overcurrent Protection: The TPS7A8400RGRR includes built-in thermal shutdown and overcurrent protection features that safeguard the device and the application from damage due to excessive heat or current.

Applications:

  • RF applications
  • High-performance analog circuits
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical equipment
  • Audio applications

The TPS7A8400RGRR comes in a compact VQFN-20 package, making it suitable for space-constrained applications while still providing excellent thermal performance. Its advanced design ensures that it delivers a clean and reliable power supply, which is essential for maintaining the integrity of sensitive electronic systems. Texas Instruments' commitment to quality and performance is evident in this robust and versatile LDO regulator.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0726 $51.8150
59+ $1.7006 $100.3354
92+ $1.6475 $151.5700
126+ $1.5943 $200.8818
163+ $1.5412 $251.2156
218+ $1.3818 $301.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,890 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess