EN
  • EN
  • DE

TPS7B6333QPWPRQ1

Part No TPS7B6333QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 300MA 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.4V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 42 µA
Current - Supply (Max) 98 µA
PSRR 60dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS7B6333
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901008-TPS7B6333QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B6333QPWPRQ1 CAD Model

Description

The TPS7B6333QPWPRQ1 from Texas Instruments is a high-performance, low-dropout regulator (LDO) designed specifically for automotive applications. This robust voltage regulator offers a stable and reliable power supply, making it an ideal choice for powering sensitive microcontrollers, sensors, and other electronic components in a vehicle.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 3V to 40V, the TPS7B6333QPWPRQ1 is versatile and can cope with the fluctuations typically found in automotive power systems.
  • Low Dropout Voltage: This LDO provides excellent regulation with a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: It can supply an output current of up to 450 mA, making it suitable for a wide range of applications within the vehicle.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to excessive temperature or current conditions.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to match the requirements of specific applications.

Applications

The TPS7B6333QPWPRQ1 is particularly well-suited for automotive environments where high reliability and performance are essential. It is commonly used in:

  • Power supplies for microcontrollers
  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive sensor modules
  • Body control modules

Quality and Reliability

As with all Texas Instruments products, the TPS7B6333QPWPRQ1 is manufactured to the highest quality standards. It is qualified for automotive applications, ensuring operation in the challenging conditions common in the automotive industry. The device's robust design and built-in protection features contribute to a long service life and reliable performance, making it a trusted choice for automotive manufacturers and suppliers worldwide.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2668 $50.6720
100+ $1.0394 $103.9400
150+ $1.0069 $151.0350
210+ $0.9744 $204.6240
270+ $0.9420 $254.3400
360+ $0.8445 $304.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess