EN
  • EN
  • DE
  • IT

TPS7B7033QPWPRQ1

Part No TPS7B7033QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 300MA 16HTSSOP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.4V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 29.6 µA
PSRR 60dB ~ 40dB (100Hz ~ 100kHz)
Control Features Current Limit
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS7B7033
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53229-2,296-53229-1,296-53229-6
Standard Package 2,000
Win Source Part Number 974723-TPS7B7033QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B7033QPWPRQ1 CAD Model

Description

Introducing the TPS7B7033QPWPRQ1 from Texas Instruments

The TPS7B7033QPWPRQ1 is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust LDO is engineered to meet the rigorous demands of automotive and industrial applications, ensuring reliable performance under extreme conditions.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for many microcontrollers, sensors, and other electronic components.
  • High Current Capability: It can deliver up to 450mA of continuous output current, making it suitable for powering a wide range of devices.
  • Low Dropout: The LDO's low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, thus preserving battery life in portable applications.
  • Thermal Protection: The TPS7B7033QPWPRQ1 includes an over-temperature protection feature that safeguards the device and the system during high-temperature conditions.
  • Stable Operation: With a stable operation with ceramic capacitors, the device ensures high performance and reliability.
  • Wide Temperature Range: It is designed to operate over an extended temperature range of -40°C to 125°C, suitable for automotive and industrial environments.

Quality and Reliability

The TPS7B7033QPWPRQ1 is AEC-Q100 qualified, reflecting its compliance with stringent automotive quality standards. Additionally, the device is manufactured in an ISO/TS16949 certified facility, further underscoring its reliability for automotive applications. Its robust design is complemented by a power-good output, under-voltage lockout, and short-circuit protection, which contribute to the overall system stability and safety.

Applications

With its precise voltage regulation and high reliability, the TPS7B7033QPWPRQ1 is ideal for use in power supplies for various automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and body control modules. It is also well-suited for industrial applications requiring a stable and reliable power source.

Overall, the TPS7B7033QPWPRQ1 from Texas Instruments represents a versatile and dependable power management solution for designers who require a high-quality LDO capable of withstanding the demanding conditions of automotive and industrial environments.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7133 $58.8532
10+ $12.0725 $120.7250
15+ $11.6952 $175.4280
20+ $11.3179 $226.3580
26+ $10.9406 $284.4556
35+ $9.8088 $343.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess