EN
  • EN
  • DE

TPS7B8550QWDRCRQ1

Part No TPS7B8550QWDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE 150-MA, 40-V, LOW-DRO  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.225V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 26 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS7B8550
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7B8550QWDRCRQ1TR,296-TPS7B8550QWDRCRQ1DKR,296-TPS7B8550QWDRCRQ1CT
Standard Package 3,000
Win Source Part Number 970848-TPS7B8550QWDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8550QWDRCRQ1 CAD Model

Description

The TPS7B8550QWDRCRQ1 is a robust automotive-grade low-dropout regulator (LDO) designed by Texas Instruments, engineered to provide a stable and reliable power supply in demanding automotive environments. This component is specifically tailored to meet the stringent requirements of advanced automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and sensor modules.

Key Features

  • High-Performance Voltage Regulation: The TPS7B8550QWDRCRQ1 offers excellent regulation accuracy, providing a stable output voltage with a low dropout voltage, ensuring consistent performance even during transient conditions.
  • Wide Input Voltage Range: This LDO supports a broad input voltage range, making it flexible for various automotive power systems and accommodating the fluctuations typical in a vehicle's electrical system.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing the safety and reliability of the application by preventing damage due to overheating or excessive current draw.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing versatility and customizability.
  • Low Quiescent Current: It is designed to have a low quiescent current, which is crucial for reducing standby power consumption and extending battery life in automotive applications.

Applications

The TPS7B8550QWDRCRQ1 is ideal for a variety of automotive applications where reliable power supply is critical. It is commonly used in powertrain systems, body electronics, and other vehicle subsystems that require a stable and clean voltage supply.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS7B8550QWDRCRQ1 is no exception. It is qualified for automotive applications, complying with the AEC-Q100 standard, which is a critical benchmark for automotive integrated circuits concerning temperature, reliability, and quality.

Package and Availability

The device is available in a compact, surface-mount package that is suitable for space-constrained applications. It is designed for easy integration into existing and new automotive designs, ensuring a seamless design experience for engineers and designers.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0515 $52.6695
31+ $3.3243 $103.0533
47+ $3.2205 $151.3635
65+ $3.1166 $202.5790
83+ $3.0127 $250.0541
112+ $2.7010 $302.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess