EN
  • EN
  • DE
  • IT

TPS84620RUQR

Part No TPS84620RUQR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 6A 47B1QFN / Module DC-DC 1-OUT 1.2V to 5.5V 6A 47-Pin B1QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 14.5V
Voltage - Output 1 1.2 ~ 5.5 V
Current - Output (Max) 6A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 47-BQFN
Size / Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Power (Watts) - Max 33W
Win Source Part Number 034896-TPS84620RUQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS84620
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS84620RUQR CAD Model

Description

The TPS84620RUQR from Texas Instruments is a state-of-the-art integrated power solution that combines a high-performance DC/DC converter with an inductor, simplifying the design process and reducing time to market for a wide range of applications. This highly efficient, compact module is designed to meet the rigorous power demands of modern electronic devices.

Key Features

  • Integrated Solution: The TPS84620RUQR integrates a DC/DC converter with an inductor, providing a complete power supply in a single package. This reduces the number of external components required, thereby saving board space and streamlining the design process.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 14.5V, this module is versatile and can be used in various systems without the need for additional voltage regulation.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for a broad range of applications and the ability to fine-tune the power supply to the specific needs of the end device.
  • High Efficiency: The TPS84620RUQR is designed for high efficiency, which is critical for reducing heat and improving the reliability and longevity of the end product.
  • Thermal Performance: The module comes in a thermally enhanced, 15 mm x 9 mm x 2.8 mm QFN package, which helps to manage heat dissipation effectively.
  • Protection Features: It includes a variety of protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring safe and reliable operation under various conditions.

Applications

The TPS84620RUQR is suitable for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Point-of-Load Applications

With its integrated design and robust feature set, the TPS84620RUQR from Texas Instruments represents an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 15W
Need more? Email Us
Panasonic
DC DC CONVERTER 28V
Need more? Email Us
Pololu Corporation
6V STEPUP VREG U3V40F6
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 100W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $5.4849
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $91.0909
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6921 $56.0763
8+ $15.3371 $122.6968
12+ $14.8578 $178.2936
16+ $14.3786 $230.0576
21+ $13.8992 $291.8832
27+ $12.4613 $336.4551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess