EN
  • EN
  • DE

TPS92391RHBR

Part No TPS92391RHBR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 32VQFN / LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 6
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 48V
Frequency 100kHz ~ 2.2MHz
Dimming Analog, I2C, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS92391RHBRDKR,296-TPS92391RHBRCT,296-TPS92391RHBRTR
Standard Package 3,000
Win Source Part Number 1166237-TPS92391RHBR
Ultra Librarian 3D Model Ultra Librarian TPS92391RHBR CAD Model

Description

Product Overview: TPS92391RHBR by Texas Instruments

The TPS92391RHBR is a cutting-edge lighting driver integrated circuit (IC) developed by the renowned semiconductor manufacturer, Texas Instruments (TI). This IC is specifically designed to cater to the demands of advanced lighting systems, providing a highly flexible and efficient solution for managing and driving LEDs.

Key Features

  • Multi-Topology Support: The TPS92391RHBR is versatile, supporting boost, buck, buck-boost, SEPIC, and flyback converter topologies. This allows designers to employ the IC in a wide range of lighting applications.
  • Adaptive Dimming: With its built-in dimming capabilities, the IC can adapt to various light levels, ensuring optimal illumination while conserving energy.
  • High Efficiency: TI's TPS92391RHBR boasts high efficiency, which is crucial for reducing heat generation and improving the lifespan of lighting systems.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, thus ensuring reliability and safety in operation.
  • Adjustable Switching Frequency: Designers can adjust the switching frequency, which allows for fine-tuning of the driver to meet specific application requirements and to minimize interference with other electronic systems.

Applications

The TPS92391RHBR is ideal for a variety of lighting applications, including:

  • LED Drivers for General Lighting
  • Automotive Lighting Systems
  • Architectural and Decorative Lighting
  • Commercial and Industrial Lighting Solutions
  • Portable and Battery-powered Lighting

Package and Quality

Enclosed in a compact 32-VQFN (RHB) package, the TPS92391RHBR is designed to fit into space-constrained applications while providing robust performance. Texas Instruments is known for its commitment to quality, and this product is no exception, having been manufactured to meet high industry standards for reliability and performance.

In summary, the TPS92391RHBR from Texas Instruments is a sophisticated and adaptable lighting driver IC that offers efficiency, flexibility, and reliability for a broad range of LED lighting applications. Its advanced features make it an excellent choice for designers looking to create innovative lighting solutions that are both energy-efficient and capable of meeting the dynamic needs of modern lighting systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6177 $58.0885
11+ $9.5325 $104.8575
17+ $9.2346 $156.9882
23+ $8.9367 $205.5441
29+ $8.6388 $250.5252
39+ $7.7452 $302.0628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess