EN
  • EN
  • DE

TPS92512HVDGQR

Part No TPS92512HVDGQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10MSOP / 2.5A Buck LED Driver with Integrated Analog Current Adjust
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Maximum) 60V
Voltage - Output 65V
Current - Output / Channel 2.5A (Switch)
Frequency 2MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806075-TPS92512HVDGQR
Ultra Librarian 3D Model Ultra Librarian TPS92512HVDGQR CAD Model

Description

Product Overview: TPS92512HVDGQR by Texas Instruments

The TPS92512HVDGQR is a highly-efficient, adaptive lighting solution manufactured by Texas Instruments (TI), designed specifically for LED illumination applications. This advanced device is part of TI's extensive portfolio of power management integrated circuits, and it is particularly well-suited for automotive, industrial, and general lighting systems. The TPS92512HVDGQR's compact size and integrated features make it an excellent choice for designers looking to optimize their lighting solutions for performance and power efficiency.

Key Features

  • Input Voltage Range: The TPS92512HVDGQR operates over a wide input voltage range, accommodating various power supply requirements and ensuring versatility across different applications.
  • Switching Frequency: It includes a programmable switching frequency, which allows designers to tailor the device to meet specific electromagnetic interference (EMI) and efficiency requirements.
  • Integrated MOSFET: The inclusion of an integrated high-side N-channel MOSFET simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Thermal Management: Advanced thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the reliability and longevity of the entire lighting system.
  • Dimming Capability: The TPS92512HVDGQR supports both analog and pulse-width modulation (PWM) dimming control methods, providing designers with flexibility to implement various light intensity levels and dynamic lighting effects.

Applications

The versatility of the TPS92512HVDGQR makes it suitable for a broad range of LED lighting applications, including:

  • Automotive lighting systems such as headlights, tail lights, and interior illumination
  • Industrial lighting fixtures for warehouses, factories, and outdoor areas
  • Commercial and residential general lighting solutions, including downlights, spotlights, and street lighting

Package and Availability

The TPS92512HVDGQR is offered in a compact VSON (Very Small Outline No Lead) package, which is ideal for space-constrained applications. This product is available for order through Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers worldwide.

With its robust feature set and flexible design options, the TPS92512HVDGQR from Texas Instruments stands out as a smart choice for any LED lighting project that demands high efficiency, reliability, and adaptability.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5501 $54.2535
80+ $1.2719 $101.7520
125+ $1.2322 $154.0250
170+ $1.1924 $202.7080
220+ $1.1527 $253.5940
295+ $1.0334 $304.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,769 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess