EN
  • EN
  • DE

TPS92519QDAPRQ1

Part No TPS92519QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 2A 32HTSSOP / LED Driver IC 2 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 63V
Voltage - Output 65V
Current - Output / Channel 2A
Frequency 385kHz, 435kHz, 2MHz, 2.1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS92519QDAPRQ1DKR,296-TPS92519QDAPRQ1CT,296-TPS92519QDAPRQ1TR
Standard Package 2,500
Win Source Part Number 1320376-TPS92519QDAPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92519QDAPRQ1 CAD Model

Description

Introducing the TPS92519QDAPRQ1 from Texas Instruments

The TPS92519QDAPRQ1 is a highly integrated and sophisticated LED driver IC designed by Texas Instruments to cater to the demanding requirements of automotive lighting systems. This advanced driver is specifically engineered to provide precision and efficiency in managing and controlling LED lighting applications.

Key Features

  • Wide Input Voltage Range: The device operates on a broad input voltage range, accommodating various automotive battery voltages, which makes it versatile for multiple vehicle platforms.
  • Dual-Channel Output: It features two independently controlled output channels, allowing for precise management of multi-string LED arrays, enhancing design flexibility and functionality.
  • High-Efficiency: With its integrated MOSFETs and optimized control algorithms, the TPS92519QDAPRQ1 ensures high efficiency, reducing power loss and heat generation, which is crucial for the confined spaces of automotive lighting fixtures.
  • Thermal Management: The device incorporates thermal shutdown protection, safeguarding the system against overheating and enhancing the reliability and longevity of the lighting system.
  • Programmable Switching Frequency: Designers can adjust the switching frequency to optimize the performance for specific applications, balancing between efficiency and electromagnetic interference (EMI) requirements.
  • Robust Protection Features: It includes under-voltage lockout, overvoltage protection, and LED open/short circuit protection, ensuring safe and reliable operation under various conditions.

Applications

The TPS92519QDAPRQ1 is ideally suited for a wide range of automotive lighting solutions, including:

  • Headlights
  • Tail lights
  • Daytime running lights (DRL)
  • Turn signals
  • Interior illumination

With its robust design and comprehensive feature set, the TPS92519QDAPRQ1 from Texas Instruments stands out as a top-tier solution for automotive LED lighting systems. Its ability to deliver consistent performance, coupled with its protection mechanisms, makes it a reliable choice for manufacturers looking to enhance the safety, efficiency, and aesthetics of their automotive lighting offerings.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2190 $57.6570
7+ $15.7694 $110.3858
10+ $15.2766 $152.7660
14+ $14.7838 $206.9732
18+ $14.2910 $257.2380
24+ $12.8127 $307.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess