EN
  • EN
  • DE

TPS929120QPWPRQ1

Part No TPS929120QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 12 CHANNEL AUTOMOTIVE FLEXLED DR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 12 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming - 24-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name TPS929120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS929120QPWPRQ1CT, 296-TPS929120QPWPRQ1DKR, 296-TPS929120QPWPRQ1TR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901025-TPS929120QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS929120QPWPRQ1 CAD Model

Description

Product Overview: TPS929120QPWPRQ1 from Texas Instruments

The TPS929120QPWPRQ1 is a state-of-the-art automotive lighting driver designed and manufactured by Texas Instruments. This advanced component is engineered to meet the rigorous demands of modern automotive lighting systems, providing a high level of precision, efficiency, and reliability. It is specifically tailored for use in exterior lighting applications such as headlamps, tail lights, and indicator lights, ensuring vehicles are equipped with optimal lighting solutions for safety and visibility.

Key Features:

  • Advanced LED Driver: The TPS929120QPWPRQ1 is an integrated circuit designed to efficiently drive multiple LED strings with precise current control, ensuring consistent brightness and color over time and temperature variations.
  • High Flexibility: It offers extensive configurability with 12 individually controllable channels, making it suitable for complex lighting schemes and allowing designers to create versatile lighting patterns.
  • Scalable PWM Dimming: The device supports high-resolution PWM dimming, which enables smooth and deep dimming capabilities, essential for adaptive lighting scenarios and reducing glare for oncoming traffic.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the LED array from potential damage due to overheating or excessive current conditions.
  • Automotive Grade: As a Q1-grade component, the TPS929120QPWPRQ1 meets the stringent quality standards required for automotive applications, ensuring performance and durability in harsh environments.

Applications:

The versatility of the TPS929120QPWPRQ1 makes it suitable for a wide range of automotive lighting applications, including:

  • Adaptive Front-Lighting Systems (AFS)
  • Daytime Running Lights (DRL)
  • Rear Combination Lamps (RCL)
  • Turn Signals
  • Brake Lights

With its robust design and advanced features, the TPS929120QPWPRQ1 is an excellent choice for automotive manufacturers and aftermarket suppliers looking to enhance the safety and functionality of vehicle lighting systems. Texas Instruments' commitment to quality and innovation is evident in this product, making it a reliable and efficient solution for the automotive industry's evolving needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8631 $57.7262
5+ $23.6825 $118.4125
7+ $22.9424 $160.5968
10+ $22.2024 $222.0240
12+ $21.4623 $257.5476
16+ $19.2421 $307.8736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess