EN
  • EN
  • DE

TPSM41625MOVR

Part No TPSM41625MOVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 4-V TO 16-V, 25-A, STACKABLE POW / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 7V 25A 4V - 16V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 16V
Voltage - Output 1 0.6 ~ 7V
Current - Output (Max) 25A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 91%
Mounting SMD (SMT)
Package / Case 66-PowerBQFN Module
Dimension 0.63" L x 0.43" W x 0.17" H (16.0mm x 11.0mm x 4.2mm)
Supplier Device Package 69-QFN (16x11)
Base Product Number TPSM41625
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM41625MOVRTR,296-TPSM41625MOVRCT,296-TPSM41625MOVRDKR
Standard Package 500
Win Source Part Number 1013350-TPSM41625MOVR
Ultra Librarian 3D Model Ultra Librarian TPSM41625MOVR CAD Model

Description

The TPSM41625MOVR from Texas Instruments is a highly-efficient, compact, and integrated power solution that combines a 4.5V to 17V input, step-down converter with power MOSFETs, a shielded inductor, and passives in a small, thermally-enhanced package. This power module is designed to simplify power design in applications requiring a low-voltage power supply with a maximum output current of 6A.

Key Features

  • Wide Input Voltage Range: The module supports an input voltage range from 4.5V to 17V, making it versatile for various applications such as industrial, communications, and consumer electronics.
  • High-Efficiency: With its integrated power solution, the TPSM41625MOVR offers high efficiency, which helps in reducing power loss and improving system performance.
  • Compact Design: The integration of MOSFETs, inductor, and passives into a single package allows for a compact footprint on the PCB, saving valuable board space.
  • Thermal Performance: The module's enhanced package design ensures excellent thermal performance, which is critical for maintaining the reliability and longevity of the device under varying load conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing designers to tailor the power supply to the specific needs of their application.
  • Easy to Use: The TPSM41625MOVR is designed for ease of use, requiring minimal external components, which simplifies the design process and speeds up time to market.

Applications

  • Industrial and Automation
  • Networking Equipment
  • Consumer Electronics
  • Point of Load Power Supplies

The TPSM41625MOVR is an excellent choice for designers looking for a power module that offers both performance and convenience. Its high level of integration, combined with its ease of use and flexibility, makes it an ideal solution for a wide range of power supply requirements.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8940 $55.7880
5+ $22.8874 $114.4370
7+ $22.1722 $155.2054
10+ $21.4570 $214.5700
13+ $20.7417 $269.6421
17+ $18.5960 $316.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess