The TPSM53602RDAR is a highly integrated power solution from Texas Instruments that simplifies the process of supplying power to a wide range of applications. This module combines a 36V input, 2A step-down converter with power MOSFETs, a shielded inductor, and passives into a small, low-profile package. Its compact design and robust feature set make it an excellent choice for space-constrained applications that require efficient power conversion.
Key Features
- Input Voltage Range: The device supports a wide input voltage range from 3.8V to 36V, making it versatile for various applications from industrial to automotive systems.
- Output Current: It is capable of delivering up to 2A of continuous output current to meet the needs of demanding applications.
- Efficiency: The TPSM53602RDAR is designed for high efficiency, which helps in reducing power loss and improving system performance.
- Integrated Inductor: With an integrated inductor, it reduces external components and simplifies the design process.
- Thermal Performance: The module is optimized for thermal performance, ensuring reliable operation even in environments with limited airflow.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility for specific application requirements.
- Protection Features: It includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown.
- Package: The device comes in a small, low-profile 3.5mm x 3.5mm x 1.5mm, 11-pin HotRod™ QFN package.
Applications
The TPSM53602RDAR is suitable for a variety of applications, including:
- Industrial and automation systems
- Telecommunications equipment
- Networking devices
- Point of load conversions
- Aftermarket automotive supplies
- Portable and battery-powered devices
With its integration, efficiency, and flexibility, the TPSM53602RDAR from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions while minimizing the footprint on their PCBs.