EN
  • EN
  • DE

TPSM63610RDFR

Part No TPSM63610RDFR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description HIGH-DENSITY, 36-V INPUT, 1-V TO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201561-TPSM63610RDFR
Manufacturer Texas Instruments
Category Power Supplies - Board Mount DC DC Converters
Series TPSM
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Applications ITE (Commercial)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TPSM63610RDFR CAD Model

Description

The TPSM63610RDFR is a highly integrated power solution from Texas Instruments, designed to deliver exceptional performance in a compact form factor. This module is part of TI's portfolio of power management devices, offering engineers a reliable and efficient way to manage power in their electronic designs.

Key Features

  • Input Voltage Range: The TPSM63610RDFR operates over a wide input voltage range, making it versatile for various applications.
  • High-Efficiency: This module boasts high efficiency, which minimizes energy loss and heat generation, thereby enhancing system reliability and performance.
  • Adjustable Output Voltage: It offers an adjustable output voltage that allows for precise voltage regulation tailored to the needs of specific circuitry.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies the design process, reduces external component count, and saves board space.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, preventing thermal runaway and damage to the module and the system it powers.
  • Compact Package: The TPSM63610RDFR comes in a small-footprint package, ideal for space-constrained applications.

Applications

The versatility of the TPSM63610RDFR makes it suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices such as routers and switches
  • Enterprise solutions requiring stable and efficient power supplies
  • Industrial systems that demand reliable power management
  • Portable and battery-powered devices where efficiency is critical

Conclusion

With its robust feature set and compact design, the TPSM63610RDFR from Texas Instruments is an excellent choice for designers looking to enhance the power management capabilities of their electronic products. Its high efficiency, thermal protection, and wide input voltage range make it a flexible and reliable solution for a multitude of applications.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0295 $50.1475
13+ $8.2294 $106.9822
19+ $7.9722 $151.4718
26+ $7.7150 $200.5900
34+ $7.4579 $253.5686
45+ $6.6864 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess