EN
  • EN
  • DE

TPSM84212EAB

Part No TPSM84212EAB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V  /  Linear Regulator Replacement DC DC Converter 1 Output 12V 1.5A 14.5V - 28V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series TPSM
Package Tray
Type Linear Regulator Replacement
Number of Outputs 1
Voltage - Input (Min) 14.5V
Voltage - Input (Max) 28V
Voltage - Output 1 12V
Current - Output (Max) 1.5A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 94%
Mounting Type Through Hole
Package / Case 3-SIP Module
Dimension 0.40" L x 0.31" W x 0.44" H (10.1mm x 7.8mm x 11.1mm)
Supplier Device Package 3-SIP Module
Base Product Number TPSM84212
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTPSM84212EAB,2156-TPSM84212EAB,TPSM84212EAB-ND,296-47075
Standard Package 80
Win Source Part Number 1232645-TPSM84212EAB
Ultra Librarian 3D Model Ultra Librarian TPSM84212EAB CAD Model

Description

The TPSM84212EAB from Texas Instruments is a highly efficient, compact, and integrated step-down converter module designed for a wide range of applications. This power module is capable of delivering up to 12A of continuous current with excellent power density, making it an ideal choice for space-constrained applications.

Key Features

  • Input Voltage Range: The TPSM84212EAB operates with an input voltage range of 2.4V to 5.5V, catering to a variety of low-voltage power supply needs.
  • Output Voltage Range: It provides an adjustable output voltage from 0.6V to 3.3V, which can be set with external resistors to meet specific application requirements.
  • High Efficiency: With an efficiency of up to 95%, this module ensures minimal heat generation and maximizes battery life in portable devices.
  • Integrated Inductor: The TPSM84212EAB includes an integrated inductor, which simplifies the design process and helps to reduce the overall solution footprint.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, featuring a low thermal impedance and an operating temperature range of -40°C to 85°C.
  • Protection Features: It comes with a comprehensive set of protection features, including over-current protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications

The versatility of the TPSM84212EAB makes it suitable for a wide array of applications, such as:

  • Point-of-Load Conversions
  • Networking and Telecommunications Equipment
  • Industrial Controls and Automation
  • FPGAs and DSPs Power Supplies
  • Portable and Battery-Powered Devices

Design Advantages

Design engineers will appreciate the ease of integration offered by the TPSM84212EAB. Its compact size, integrated components, and simple external circuitry reduce design complexity and accelerate time-to-market. The module's high efficiency and robust protection features also enhance system reliability and longevity, making it a smart choice for powering the next generation of electronic devices.

Ordering Information

The TPSM84212EAB is available in a space-saving, thermally-enhanced package and can be ordered through Texas Instruments' official distributors. For detailed specifications, application notes, and design resources, visit the Texas Instruments website.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5652 $51.3912
15+ $7.0278 $105.4170
23+ $6.8082 $156.5886
31+ $6.5886 $204.2466
40+ $6.3690 $254.7600
53+ $5.7101 $302.6353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 383 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess