EN
  • EN
  • DE

TPSM846C23MOLR

Part No TPSM846C23MOLR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.35-2V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 34 Weeks
Features Non-Isolated PoL Module, Digital DC DC Converter Output 0.35 ~ 2V - - - 35A 4.5V - 15V Input
Manufacturer Texas Instruments
Series TPS
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 59-SMD Module
Case / Package 59-QFM (15x16)
Family Name TPSM846
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48350-6, 296-48350-1, 296-48350-2, TPSM846C23MOLR-ND
Quantity per package 350
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937469-TPSM846C23MOLR
Ultra Librarian 3D Model Ultra Librarian TPSM846C23MOLR CAD Model

Description

Introducing the TPSM846C23MOLR Power Module from Texas Instruments

The TPSM846C23MOLR is a state-of-the-art power module brought to you by Texas Instruments, a global semiconductor company that designs and manufactures innovative solutions. With its compact design and integrated features, this power module is an ideal solution for a variety of applications, including telecommunications, networking equipment, enterprise servers, and storage systems.

This high-efficiency power solution combines a DC-DC converter with an integrated inductor, simplifying the design process for engineers by reducing the number of external components required. The TPSM846C23MOLR operates over a wide input voltage range of 4.5V to 14.5V, providing a highly flexible and adaptable solution for different power systems.

One of the standout features of the TPSM846C23MOLR is its impressive output current capability, which can deliver up to 35A of continuous current. This makes it particularly well-suited for high-performance applications that demand a reliable and robust power supply. Additionally, the module boasts an adjustable output voltage range from 0.6V to 2.0V, allowing precise voltage regulation tailored to the specific needs of the load.

The TPSM846C23MOLR is designed with thermal management in mind. Its excellent power dissipation and thermal performance ensure that it operates reliably even under high power and high ambient temperature conditions. The module's over-temperature and over-current protection features provide added safety and durability, safeguarding your system against potential damage caused by abnormal operating conditions.

For ease of use, the TPSM846C23MOLR comes in a compact, low-profile QFN package, measuring just 9mm x 15mm x 2.8mm. This space-saving design allows for high-density board layouts, making it perfect for systems where space is at a premium.

In summary, the TPSM846C23MOLR from Texas Instruments is a powerful, efficient, and versatile power module that offers a high level of integration to simplify design and accelerate time to market. Its robust performance and compact size make it an excellent choice for a wide range of power applications.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7793 $71.5586
4+ $29.3574 $117.4296
6+ $28.4399 $170.6394
8+ $27.5225 $220.1800
10+ $26.6051 $266.0510
13+ $23.8529 $310.0877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess