EN
  • EN
  • DE

TRF3702IRHCRG4

Part No TRF3702IRHCRG4
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 1.5 GHz to 2.5 GHz Quadrature Modulator 16-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN
Frequency 1.5 GHz
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 16
Operating Supply Current 170 mA
Operating Supply Voltage 5.5 V
P1dB 7 dBm
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Test Frequency 1.842 GHz
Weight 41.503702 mg
Win Source Part Number 1101203-TRF3702IRHCRG4
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRF3702IRHCRG4 CAD Model

Description

The TRF3702IRHCRG4 is a high-performance, direct quadrature modulator designed by Texas Instruments for use in wireless communication systems. This component is a crucial piece in the transmission chain, converting baseband or intermediate frequency (IF) signals into a radio frequency (RF) output that can be transmitted over the air.

Key Features

  • Frequency Range: The TRF3702IRHCRG4 offers a wide RF output frequency range, making it suitable for various applications, including multi-band 3G and 4G cellular systems, wireless LANs, and more.
  • High Linearity: The device provides excellent linearity, which is essential for maintaining signal fidelity and reducing distortion, thereby improving the overall performance of the communication system.
  • Low Noise Figure: With a low noise figure, this modulator ensures a clean signal transmission, minimizing the introduction of additional noise that could degrade the signal quality.
  • Integration: The TRF3702IRHCRG4 integrates a voltage-controlled oscillator (VCO), minimizing the need for external components and simplifying the design process for system engineers.

Applications

The versatility of the TRF3702IRHCRG4 makes it an ideal choice for a wide range of wireless communication applications. It is commonly used in:

  • Base stations for cellular networks
  • Wireless infrastructure
  • Point-to-point communication systems
  • Software-defined radios (SDR)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF3702IRHCRG4 is no exception. It is designed to meet the rigorous demands of the wireless communications market, ensuring stable performance over a wide temperature range and a long operational lifespan.

Packaging and Availability

The TRF3702IRHCRG4 is available in a compact 32-VQFN (5x5) package, which is suitable for space-constrained applications. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of this modulator into your product designs.

For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess