EN
  • EN
  • DE

TRF3762-EIRHAR

Part No TRF3762-EIRHAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description INTEGER-N PLL WITH INTEGRATED VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Integer-N Synthesizer/VCO
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 1.94GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 1273922-TRF3762-EIRHAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF3762
Introduction Date December 01, 2007
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TRF3762-EIRHAR CAD Model

Description

TRF3762-EIRHAR: A High-Performance Integer-N PLL/VCO from Texas Instruments

The TRF3762-EIRHAR is a state-of-the-art integer-N PLL (Phase-Locked Loop) with an integrated VCO (Voltage Controlled Oscillator) developed by Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This device is part of the TRF3762 family, known for its high-quality signal generation capabilities, flexibility, and reliability.

Key Features:

  • Frequency Range: The TRF3762-EIRHAR operates over a broad frequency range, making it suitable for various wireless applications, including telecommunications, satellite communications, and industrial systems.
  • Low Phase Noise: With its superior phase noise performance, this PLL/VCO ensures clean signal generation, which is crucial for high-performance RF systems. This feature translates to improved signal integrity and overall system performance.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components required, thereby saving space and cost on the PCB (Printed Circuit Board).
  • Programmability: The device offers a high degree of programmability, allowing users to customize the output frequency and other parameters to match specific application requirements.
  • Supply Voltage: It operates on a single 3.3V supply voltage, which is beneficial for systems that are sensitive to power consumption.
  • Temperature Range: The TRF3762-EIRHAR is designed to work reliably over an extended temperature range, ensuring consistent performance in various operating conditions.

Applications:

The versatility of the TRF3762-EIRHAR makes it an ideal choice for a multitude of applications where reliable and precise frequency generation is paramount. It is commonly used in:

  • Wireless infrastructure (base stations, repeaters)
  • Microwave point-to-point systems
  • Test and measurement equipment
  • Satellite communications terminals
  • Radar systems

Quality and Support:

As with all Texas Instruments products, the TRF3762-EIRHAR is backed by comprehensive technical support and documentation. Customers can expect robust quality assurance and longevity of supply, making this product a reliable choice for both new designs and existing systems requiring an upgrade or maintenance.

Overall, the TRF3762-EIRHAR from Texas Instruments represents a high-quality solution for designers looking to implement an efficient and high-performance frequency synthesizer in their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2517 $65.0068
8+ $13.3348 $106.6784
12+ $12.9181 $155.0172
16+ $12.5014 $200.0224
21+ $12.0846 $253.7766
28+ $10.8345 $303.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess