EN
  • EN
  • DE

TRF5901PTRG4

Part No TRF5901PTRG4
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx Only General ISM < 1GHz - 902MHz ~ 928MHz 48-LQFP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name TRF5901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937537-TRF5901PTRG4
Ultra Librarian 3D Model Ultra Librarian TRF5901PTRG4 CAD Model

Description

The TRF5901PTRG4 is a highly integrated RF transceiver module designed by Texas Instruments, tailored for communication systems that operate in the microwave frequency range. This advanced component is part of TI's extensive portfolio of RF and microwave devices, known for their reliability, performance, and integration capabilities.

Key Features

  • Frequency Range: The TRF5901PTRG4 operates within a broad frequency spectrum, making it suitable for a variety of wireless applications, including those that require high-frequency performance.
  • Integration: This transceiver combines multiple functions into a single chip, reducing the need for additional external components, which can help streamline design processes and reduce overall system costs.
  • Modulation: It supports various modulation schemes, allowing for flexible adaptation to different communication standards and protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF5901PTRG4 is ideal for battery-powered devices where energy conservation is critical.
  • Package: Housed in a compact, surface-mount package, it is well-suited for space-constrained applications.

Applications

The versatility of the TRF5901PTRG4 makes it an excellent choice for a wide range of applications, including:

  • Wireless infrastructure
  • Mobile communications
  • Point-to-point radio links
  • Wireless backhaul
  • Industrial, scientific, and medical (ISM) band applications

Quality and Support

As with all Texas Instruments products, the TRF5901PTRG4 is manufactured to high standards, ensuring quality and reliability. TI provides comprehensive technical support and documentation, including datasheets, reference designs, and application notes, to assist designers in integrating this transceiver into their projects.

Conclusion

Whether you're developing a sophisticated communication system or a simple wireless link, the TRF5901PTRG4 from Texas Instruments offers a blend of performance, integration, and efficiency. Its robust feature set and support for multiple modulation schemes make it a versatile choice for engineers and designers looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess