EN
  • EN
  • DE

TRF7960RHBRG4

Part No TRF7960RHBRG4
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description TRF7960 Multi-Protocol Fully Integrated 13.56-MHz RFID Reader/Writer IC 32-VQFN -40 to 110
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Frequency 13.56 MHz
Maximum Operating Temperature 110 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 32
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 71.809342 mg
Win Source Part Number 967842-TRF7960RHBRG4
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRF7960RHBRG4 CAD Model

Description

The TRF7960RHBRG4 is a highly integrated RFID (Radio-Frequency Identification) reader/writer IC from Texas Instruments, designed for use in a wide range of applications including access control, asset tracking, and contactless payment systems. This versatile integrated circuit is capable of supporting multiple RFID standards, making it an ideal choice for developers looking to create flexible and interoperable RFID solutions.

Key Features

  • Multi-Protocol Support: The TRF7960RHBRG4 is compatible with a variety of RFID protocols, including ISO/IEC 14443A/B, ISO/IEC 15693, and ISO/IEC 18000-3, allowing for the communication with a wide range of RFID tags and devices.
  • High-Frequency Operation: Operating at a frequency of 13.56 MHz, this IC is well-suited for high-performance applications that require quick data transfer rates and short-range communication.
  • Integrated Analog Front End: The device includes an analog front end with an integrated RF power amplifier, which simplifies the design and reduces the external component count.
  • Programmable Output Power: The output power of the RF field is programmable, enabling optimization for different ranges and tag types, as well as for power-sensitive applications.
  • Serial Interface: The TRF7960RHBRG4 features an SPI (Serial Peripheral Interface) for communication with microcontrollers, providing a straightforward integration path for system designers.
  • Automatic Anticollision: An automatic anticollision feature allows for the simultaneous operation of multiple tags within the RF field, enhancing the efficiency of the system.
  • Low Power Consumption: Designed for power-sensitive applications, the IC offers a low-power consumption mode, which is critical for battery-operated devices.

Applications

The TRF7960RHBRG4 is suitable for a variety of applications, including but not limited to:

  • Access Control Systems
  • Asset Tracking Solutions
  • Contactless Payment Terminals
  • Smart Cards and Readers
  • Inventory Management Systems
  • Near Field Communication (NFC) Devices

With its robust feature set and compliance with multiple RFID standards, the TRF7960RHBRG4 from Texas Instruments is a top-tier solution for developers seeking to create advanced RFID systems with a high degree of functionality and versatility.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $1.4591
Infineon Technologies
Contact for details
Need more? Email Us
Mini-Circuits
Lowest to $21.3456
Texas Instruments
Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1037 $56.7259
16+ $6.6492 $106.3872
24+ $6.4415 $154.5960
33+ $6.2337 $205.7121
42+ $6.0259 $253.0878
56+ $5.4025 $302.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess