EN
  • EN
  • DE

TRS213CDWR

Part No TRS213CDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR RS232 ESD 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1114046-TRS213CDWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRS213CDWR CAD Model

Description

The TRS213CDWR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This particular product is part of the TRS family, known for its reliability and performance in data communication applications.

Key Features

  • Multiple Drivers and Receivers: The TRS213CDWR features four drivers and five receivers, providing ample interfaces for serial data communication.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 3.0V to 5.5V, making it versatile for various power environments and compatible with many microcontrollers and digital systems.
  • High Data Transfer Rates: This device supports data rates up to 250 kbps, allowing for efficient and rapid data communication.
  • Low Power Consumption: Designed with power-saving in mind, the TRS213CDWR has a low-power shutdown mode, which significantly reduces power usage when the device is inactive.
  • Electrostatic Discharge (ESD) Protection: The inputs and outputs are protected against electrostatic discharge events, ensuring the device's longevity and reliability in harsh environments.
  • Industry Standard Compliance: The device complies with TIA/EIA-232-F standards, ensuring compatibility with a wide range of existing systems and protocols.

Applications

The TRS213CDWR is a versatile component suitable for a range of applications. It is commonly used in:

  • Telecommunications equipment
  • Peripheral interfaces for computers
  • Serial data communication in industrial and medical equipment
  • Point of sale terminals
  • Networking and infrastructure devices

Package and Quality

The device comes in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications. The TRS213CDWR is also RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Furthermore, it has been rigorously tested to meet high-quality standards, ensuring dependable performance for critical applications.

Conclusion

With its robust feature set, the TRS213CDWR from Texas Instruments is an excellent choice for designers and engineers looking for a reliable, high-performance interface for serial data communication. Its combination of speed, power efficiency, and ESD protection makes it a valuable component in any data communication system.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5895 $55.6325
80+ $1.3043 $104.3440
120+ $1.2635 $151.6200
165+ $1.2227 $201.7455
215+ $1.1820 $254.1300
285+ $1.0597 $302.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess