EN
  • EN
  • DE

TRS3221EIRGTR

Part No TRS3221EIRGTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16VQFN  /  1/1 Transceiver Full RS232 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 500kbps
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number TRS3221
Other Names 296-TRS3221EIRGTR,296-TRS3221EIRGCT,296-TRS3221EIRGDKR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261390-TRS3221EIRGTR
Ultra Librarian 3D Model Ultra Librarian TRS3221EIRGTR CAD Model

Description

Product Overview: TRS3221EIRGTR by Texas Instruments

The TRS3221EIRGTR is a high-performance, low-power RS-232 transceiver from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to operate with a 3-V to 5.5-V V<sub>CC supply, making it suitable for a variety of applications that require efficient data communication through serial ports.

One of the key features of the TRS3221EIRGTR is its integrated electrostatic discharge (ESD) protection, which ensures robustness and longevity in harsh electrical environments. With ESD protection of ±15kV on the driver and receiver lines, it meets or exceeds the requirements of the G.114, IEC 61000-4-2, and IEC 61000-4-4 standards, providing peace of mind for designers and end-users alike.

The transceiver is capable of operating at data rates up to 250 kbps, making it an excellent choice for applications that demand both reliability and speed. The low operational current of the device, typically 300 μA, with a low standby current of 1 μA, ensures energy efficiency, which is particularly beneficial for battery-powered devices.

Designed with a 1/8-unit-load receiver input impedance, the TRS3221EIRGTR allows up to 256 nodes on a bus, which is advantageous in multi-drop networks. Additionally, the device features a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.3-V to 5.5-V supply with a dual charge pump.

The TRS3221EIRGTR comes in a compact VQFN-16 package, making it ideal for space-constrained applications. It is also available in tape and reel packaging, denoted by the 'GTR' suffix, facilitating its use in high-volume production environments.

Whether it's for industrial automation, point-of-sale systems, or telecommunications, the TRS3221EIRGTR transceiver provides a reliable and efficient solution for RS-232 communication. Its combination of high data rate, low power consumption, and robust ESD protection makes it a versatile component for any designer's toolkit.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0418 $52.0900
120+ $0.8549 $102.5880
185+ $0.8281 $153.1985
250+ $0.8014 $200.3500
325+ $0.7747 $251.7775
435+ $0.6946 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess