EN
  • EN
  • DE

TS3A4741DGKR

Part No TS3A4741DGKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.9-OHM LOW-VOLTAGE SINGLE-SUPPLY DUAL SPST ANALOG SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 900 mOhm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Operating Supply Voltage 1.6 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 14ns, 9ns
-3db Bandwidth 125MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 23pF, 20pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -95dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1274305-TS3A4741DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Audio, Imaging, Video & Vision, Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Family Name TS3A4741
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3A4741DGKR CAD Model

Description

The TS3A4741DGKR is a high-performance, single-pole four-throw (SP4T) analog switch that is part of Texas Instruments' extensive switch portfolio. This device is designed to provide precision signal routing in applications that require low on-state resistance, low crosstalk, and minimal charge injection.

Key Features

  • Low On-State Resistance: This switch offers an exceptionally low on-state resistance (Ron) of typically 1.5 Ω, which minimizes signal distortion and ensures excellent signal fidelity.
  • Wide Operating Voltage Range: The TS3A4741DGKR operates across a wide voltage range from 2.3 V to 3.6 V, making it suitable for various battery-powered and portable applications.
  • Low Power Consumption: With its low power consumption, this device helps to extend battery life in portable devices, making it an energy-efficient choice for designers.
  • High ESD Protection: The device features a high Electrostatic Discharge (ESD) protection level, safeguarding it against static electricity and making it more robust for use in sensitive applications.

Applications

The TS3A4741DGKR is versatile and can be used in a variety of applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Medical equipment
  • Portable devices

Package and Quality

Packaged in an ultra-small VSSOP-10 (DGK) package, the TS3A4741DGKR is designed for space-constrained applications. The compact form factor combined with the high level of integration simplifies PCB layout and reduces the overall footprint of the end product.

Texas Instruments is known for its commitment to quality and reliability, and the TS3A4741DGKR is no exception. It is manufactured using TI's advanced sub-micron silicon-gate CMOS process, which ensures consistent performance and longevity.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6044 $51.3740
205+ $0.4959 $101.6595
315+ $0.4804 $151.3260
435+ $0.4649 $202.2315
560+ $0.4494 $251.6640
745+ $0.4029 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess