EN
  • EN
  • DE

TS3L110D

Part No TS3L110D
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT HIGH BANDWIDTH 10/100 BASE T LAN SWITCH DIFFERENTIAL 8 CHANNEL TO 4 CHANNEL MULTIPLEXER | IC ETHERNET SWITCH QUAD 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Networking
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 8Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 500MHz
Features 10/100 Base-T
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Family Part Number TS3L110
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1274324-TS3L110D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3L110D CAD Model

Description

The TS3L110D is a high-performance, quad single-pole double-throw (SPDT) switch designed by Texas Instruments, optimized for LAN (Local Area Network) switching applications. This advanced switch is crafted to facilitate the routing of differential signal pairs to two different destinations without signal degradation.

Key Features

  • High Bandwidth: The TS3L110D offers a wide bandwidth of 1.0 GHz, making it suitable for high-speed data transmission and ensuring minimal signal interference.
  • Low Crosstalk: Engineered to minimize crosstalk, this switch maintains signal integrity, which is crucial for network performance and reliability.
  • Low Power Consumption: With an operating voltage range of 3.3V, the TS3L110D is designed for energy-efficient performance, reducing the overall power requirements of the system.
  • Multiple Configurations: The flexibility of the TS3L110D allows for several configurations, including 4:2 multiplexer/demultiplexer, making it versatile for various LAN applications.
  • Robust ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection circuitry, safeguarding it against the damaging effects of ESD events.

Applications

The TS3L110D is particularly suited for networking equipment where multiple signal paths need to be managed efficiently. Its applications include, but are not limited to:

  • LAN Switching Systems
  • Router and Server Interfaces
  • Network Interface Cards (NICs)
  • Signal Routing and Multiplexing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TS3L110D is no exception. Manufactured to meet the high standards of the industry, this switch is designed for long-term performance in demanding environments.

Technical Specifications

Parameter Value
Bandwidth 1.0 GHz
Operating Voltage 3.3V
ESD Protection Integrated
Package TSSOP (Thin Shrink Small Outline Package)

In conclusion, the TS3L110D from Texas Instruments represents a seamless blend of performance, efficiency, and versatility, making it an ideal choice for modern LAN applications that demand high-speed data switching capabilities.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0446 $51.1150
60+ $1.6777 $100.6620
93+ $1.6252 $151.1436
128+ $1.5728 $201.3184
165+ $1.5204 $250.8660
221+ $1.3631 $301.2451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess