EN
  • EN
  • DE

TS3USB30RSWR

Part No TS3USB30RSWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 1X2 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit DPDT
Number of Channels 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 3 V to 4.3 V
-3db Bandwidth 955MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (1.8x1.4)
Win Source Part Number 035098-TS3USB30RSWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3USB30RSWR CAD Model

Description

Product Overview: TS3USB30RSWR from Texas Instruments

The TS3USB30RSWR is a high-performance, low-power, single-lane USB 2.0 high-speed (480-Mbps) switch from Texas Instruments, designed to deliver efficient switching between two USB sources or destinations. This versatile switch is an ideal choice for a wide array of USB applications, including computing, docking stations, peripherals, and portable electronics.

Key Features

  • USB 2.0 Compatibility: The TS3USB30RSWR is fully compatible with the USB 2.0 standard, offering high-speed data transfer capabilities essential for modern USB-connected devices.
  • Low On-Capacitance (CON): The low on-capacitance of the switch ensures minimal signal degradation, which is critical for maintaining signal integrity at high-speed data rates.
  • Low Power Consumption: With its low power consumption, the TS3USB30RSWR is suitable for battery-powered devices, helping to extend battery life and reduce overall power usage.
  • Wide Operating Temperature Range: The device operates across a broad temperature range, making it suitable for various environments and applications.
  • Space-Saving Package: The switch is available in a compact WQFN package, which is ideal for space-constrained applications.

Applications

The TS3USB30RSWR is designed to serve a diverse set of applications, including but not limited to:

  • USB peripheral sharing
  • USB port isolation and protection
  • Signal multiplexing for USB interfaces
  • Docking stations and port replicators
  • Handheld and portable consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TS3USB30RSWR is no exception. It is manufactured to meet high standards, ensuring stable performance and a long operational lifespan, which is particularly important for mission-critical or continuous-use applications.

In summary, the TS3USB30RSWR from Texas Instruments is a robust, efficient, and versatile USB 2.0 switch that offers seamless integration into various USB applications. Its combination of high-speed data transfer, low power consumption, and compact packaging makes it an excellent choice for designers looking to enhance their USB-enabled designs.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6077 $51.6545
205+ $0.4986 $102.2130
315+ $0.4830 $152.1450
430+ $0.4675 $201.0250
555+ $0.4519 $250.8045
745+ $0.4051 $301.7995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,950 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess