EN
  • EN
  • DE

TS5A12301EYFPR

Part No TS5A12301EYFPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 750 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 2.25 V to 5.5 V
Max Switch Time (Ton,Toff) 225ns, 215ns
-3db Bandwidth 55MHz
Charge Injection 97pC
Channel Capacitance(CS off, CD off) 28pF
Max Leakage Current (IS off) 20nA
Crosstalk -63dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA
Win Source Part Number 035149-TS5A12301EYFPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A12301EYFPR CAD Model

Description

The TS5A12301EYFPR is a high-performance, single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to deliver precision and reliability for a wide range of applications. This switch is part of TI's extensive portfolio, known for integrating innovative technologies to enhance product performance.

Key Features

  • Low On-Resistance: The device features a low on-resistance (R<sub>ON) typically around 0.8 ohms, which allows for minimal signal distortion and ensures efficient signal transmission.
  • Wide Operating Voltage Range: It operates across a broad voltage range from 2.3V to 5.5V, making it versatile for both low and standard voltage applications.
  • Single Supply Operation: TS5A12301EYFPR is capable of single supply operation, which simplifies power supply design and reduces power consumption.
  • High Bandwidth: The device offers a high bandwidth (>200 MHz) that supports fast signal switching, suitable for audio, video, and high-speed data applications.
  • Break-Before-Make Switching: This feature ensures that one channel is disconnected before another channel is connected, preventing signal interference and shorting during the switching process.

Applications

The TS5A12301EYFPR is ideal for various applications including, but not limited to:

  • Signal routing and multiplexing
  • Audio and video switching
  • Data acquisition systems
  • Communication systems
  • Portable devices

Package and Quality

The device comes in a compact 14-pin DSBGA package, marked by its part number TS5A12301EYFPR, which is suitable for space-constrained applications. Texas Instruments is committed to high standards of quality, and this product is manufactured under stringent quality control measures to ensure reliability and performance in critical applications.

Environmental and Regulatory Compliance

TS5A12301EYFPR complies with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances. It also meets or exceeds industry standards for reliability and performance, making it a trustworthy choice for designers and engineers looking for a high-quality analog switch solution.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7849 $51.0185
160+ $0.6440 $103.0400
245+ $0.6239 $152.8555
335+ $0.6038 $202.2730
430+ $0.5836 $250.9480
575+ $0.5233 $300.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess