EN
  • EN
  • DE

TS5L100DR

Part No TS5L100DR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT WIDE-BANDWIDTH LAN SWITCH WITH LOW ON-STATE RESISTANCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Networking
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 19 Ohm
Operating Supply Voltage 6 V ~ 6.5 V
-3db Bandwidth 350MHz
Features 10/100 Base-T
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1274423-TS5L100DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS5L100
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS5L100DR CAD Model

Description

Introducing the TS5L100DR Quad SPDT Switch from Texas Instruments

The TS5L100DR is a cutting-edge quad single-pole double-throw (SPDT) switch designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance switch is ideal for a wide range of applications, including signal routing in communication, networking, and audio systems. With its compact size and low power consumption, the TS5L100DR is a perfect choice for designers looking to optimize their system's performance while maintaining efficiency.

Key Features of the TS5L100DR

  • Low On-State Resistance: The device boasts a low on-state resistance (RON) of typically 5 ohms, which reduces power loss and improves signal integrity.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5V to 5.5V, allowing for flexible usage in various circuit designs.
  • Bidirectional Signal Flow: The TS5L100DR supports bidirectional signal flow, making it versatile for both analog and digital applications.
  • Multiple Switch Configurations: The four independently controlled SPDT switches enable multiple signal routing configurations, providing design flexibility.
  • Break-Before-Make Switching: The device incorporates a break-before-make feature that prevents signal overlap and ensures smooth transitions between signals.

Applications and Benefits

The TS5L100DR is suitable for a variety of applications, including but not limited to:

  • Data communication equipment
  • Cellular phones
  • PDAs and notebooks
  • Audio and video signal routing
  • Networking equipment such as routers and switches

With its robust design, the TS5L100DR provides a reliable solution for designers who require high-speed signal switching with minimal distortion. Its low power consumption and wide operating voltage range make it an energy-efficient component for battery-powered devices. Additionally, the device's small form factor enables integration into space-constrained applications without sacrificing performance.

Overall, the TS5L100DR from Texas Instruments represents a versatile and efficient solution for any design requiring reliable and fast signal switching capabilities. Its combination of features ensures it can meet the demands of modern electronic systems, while its high-quality construction ensures long-term reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3789 $52.3358
52+ $1.9520 $101.5040
80+ $1.8910 $151.2800
110+ $1.8300 $201.3000
142+ $1.7690 $251.1980
190+ $1.5860 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess