EN
  • EN
  • DE

TS5MP645YFPR

Part No TS5MP645YFPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX10 6.5OHM 36DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Not For New Designs
Switch Circuit SPDT
Number of Circuits 10
On-State Resistance (Max) 6.5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) -
-3db Bandwidth 1.5GHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 1.5pF
Current - Leakage (IS(off)) (Max) 500nA
Crosstalk -40dB @ 1.25GHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-XFBGA, DSBGA
Supplier Device Package 36-DSBGA
Base Product Number TS5MP645
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370824-TS5MP645YFPR
Ultra Librarian 3D Model Ultra Librarian TS5MP645YFPR CAD Model

Description

Introducing the TS5MP645YFPR from Texas Instruments

The TS5MP645YFPR is a state-of-the-art signal switch from Texas Instruments designed to meet the needs of high-speed digital applications. This device is part of Texas Instruments' extensive portfolio of switch and multiplexer products that offer a combination of high performance, low power consumption, and versatile signal routing capabilities.

Key Features

  • High Bandwidth: The TS5MP645YFPR boasts an impressive bandwidth of up to 2 GHz, making it ideal for high-speed signal switching. This ensures minimal signal degradation and supports rapid data transfer rates required by today's advanced digital interfaces.
  • Low Crosstalk: With its excellent isolation properties, the device minimizes crosstalk between channels, which is crucial for maintaining signal integrity in complex systems.
  • Wide Voltage Range: It operates across a wide voltage range, accommodating various levels of signal amplitude and enabling compatibility with a multitude of digital protocols.
  • Multiple Channels: The switch features four differential channels, which can be used to route high-speed differential signals such as LVDS, LVPECL, or CML.
  • Energy-Efficient: Designed with power efficiency in mind, the TS5MP645YFPR helps reduce power consumption in electronic systems, contributing to longer battery life in portable applications and reduced energy costs in stationary installations.

Applications

The versatility of the TS5MP645YFPR makes it suitable for a wide range of applications. It is particularly well-suited for use in:

  • High-speed data acquisition systems
  • Digital video interfaces
  • Telecommunication infrastructures
  • Networking equipment
  • Server and storage platforms

Reliability and Quality

As with all Texas Instruments products, the TS5MP645YFPR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under a variety of conditions. The device comes in a compact QFN package, offering a space-saving solution for today's densely packed electronic assemblies.

Whether you are designing a high-speed communication system, a sophisticated video processing unit, or any other digital application requiring efficient and reliable signal routing, the TS5MP645YFPR from Texas Instruments is an excellent choice that combines performance, versatility, and energy efficiency.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6135 $56.4725
80+ $1.3239 $105.9120
120+ $1.2826 $153.9120
165+ $1.2412 $204.7980
210+ $1.1998 $251.9580
280+ $1.0757 $301.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,521 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess