EN
  • EN
  • DE

TSB41AB1ZQER-64

Part No TSB41AB1ZQER-64
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description INTEGRATED CIRCUIT BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Base Product Number TSB41
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 801856-TSB41AB1ZQER-64
Ultra Librarian 3D Model Ultra Librarian TSB41AB1ZQER-64 CAD Model

Description

The TSB41AB1ZQER-64 is a cutting-edge integrated circuit (IC) from the renowned manufacturer Texas Instruments, designed specifically for high-speed communication applications. This particular IC is a part of the TSB41AB1 series, which is known for its robust performance in data transmission over FireWire (IEEE 1394) interfaces.

Key Features:

  • High-Speed Data Transfer: The TSB41AB1ZQER-64 supports data transfer rates of 100, 200, and 400 Mbps, making it suitable for applications that require fast data exchange such as video and multimedia devices.
  • IEEE 1394-1995 Compliant: This device adheres to the IEEE 1394-1995 standard for high-speed serial bus, ensuring compatibility with a wide range of FireWire-enabled devices.
  • Enhanced Connectivity: It features a single cable port interface which simplifies the physical connection and provides a reliable communication link.
  • Low-Power Operation: Designed for efficiency, the TSB41AB1ZQER-64 operates with a low power consumption, making it ideal for portable and battery-powered devices.
  • Robust Protection Features: The IC includes built-in features to protect against overcurrent, under-voltage, and short-circuit conditions, enhancing the durability of the end product.

Applications:

The versatility of the TSB41AB1ZQER-64 allows it to be used in a variety of applications including:

  • Digital Video Camcorders
  • External Storage Devices
  • Professional Audio Equipment
  • Home Entertainment Systems
  • Automotive Infotainment

Quality and Reliability:

As with all Texas Instruments products, the TSB41AB1ZQER-64 is manufactured to the highest quality standards, ensuring reliability and performance for critical applications. It is available in a compact, surface-mount package that allows for efficient use of PCB space.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or contact their technical support team.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4289 $51.4335
36+ $2.8135 $101.2860
56+ $2.7256 $152.6336
76+ $2.6377 $200.4652
99+ $2.5497 $252.4203
132+ $2.2860 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess