EN
  • EN
  • DE

TSB43AB21PDT

Part No TSB43AB21PDT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC LINK LAYER CTRLR 128-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage - Operating 3.3V
Case / Package 128-TQFP (14x14)
Win Source Part Number 129476-TSB43AB21PDT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB43AB21PDT CAD Model

Description

Introducing the TSB43AB21PDT IEEE 1394a-2000 Two-Port Cable Transceiver/Arbiter

The TSB43AB21PDT is a high-performance integrated circuit from Texas Instruments designed to facilitate high-speed serial communication in compliance with the IEEE 1394a-2000 standard. This device is particularly well-suited for applications requiring fast data transfer rates, such as digital video, digital audio, and mass storage systems. With its robust feature set and reliable performance, the TSB43AB21PDT is an ideal choice for designers and engineers looking to implement IEEE 1394a (FireWire) interfaces in their products.

Key Features of the TSB43AB21PDT:

  • Two Cable Ports: The TSB43AB21PDT comes with two fully compliant cable ports, each capable of S100, S200, and S400 data transfer rates. This allows for a versatile connection to multiple devices simultaneously.
  • Integrated Arbiter: The onboard arbiter is capable of handling bus management with ease, ensuring fair access to the network for all connected devices.
  • Deep FIFOs: Equipped with deep FIFOs (First-In, First-Out queues) on the transmit and receive sides, the TSB43AB21PDT can manage data flow efficiently, reducing the risk of data bottlenecks.
  • Link-Layer Controller: The device includes a link-layer controller that manages data packetization and content protection, ensuring secure and reliable data transfer.

Advanced Capabilities:

The TSB43AB21PDT supports advanced capabilities such as isochronous and asynchronous data transfer, which are essential for time-sensitive multimedia streams and peripheral device communication, respectively. Additionally, it offers built-in support for power management, including suspend, resume, and remote wakeup features, which are crucial for modern, energy-efficient devices.

Designed for Versatility:

With its 3.3V operation and 5V tolerant I/Os, the TSB43AB21PDT is designed to interface with a wide range of system voltages, making it a versatile solution for various hardware configurations. Its compatibility with the PCI local bus specification 2.2 also ensures that it can be easily integrated into existing systems.

Reliability and Quality:

As with all Texas Instruments products, the TSB43AB21PDT is manufactured with strict quality standards, ensuring high reliability and performance for critical applications. Whether it's for consumer electronics, computer peripherals, or industrial automation, the TSB43AB21PDT is an exceptional choice for implementing high-speed data transfer with confidence.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3892 $57.5568
9+ $11.8066 $106.2594
14+ $11.4376 $160.1264
19+ $11.0687 $210.3053
24+ $10.6997 $256.7928
32+ $9.5928 $306.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess