EN
  • EN
  • DE

TSB43CA43AGGW

Part No TSB43CA43AGGW
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description SERIAL I/O CONTROLLER / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937650-TSB43CA43AGGW
Ultra Librarian 3D Model Ultra Librarian TSB43CA43AGGW CAD Model

Description

The TSB43CA43AGGW, crafted by the renowned semiconductor company Texas Instruments, is a high-performance IEEE 1394a-2000 link layer controller integrated circuit. This advanced piece of technology is designed to bridge the gap between communication protocols, providing a seamless interface between the 1394 physical layer and user applications.

Key Features

  • High Data Transfer Rates: The TSB43CA43AGGW supports S100, S200, and S400 data transfer rates, ensuring efficient and rapid data exchange, which is crucial for applications requiring high bandwidth.
  • Compliance with IEEE 1394 Standards: This device is fully compliant with the IEEE 1394a-2000 standard and is compatible with 1394-1995 devices, offering broad interoperability with existing hardware.
  • Integrated PHY Support: It includes an integrated 2-port 1394a-2000 physical layer (PHY), which simplifies design and reduces system costs by minimizing the number of components required.

Applications

The TSB43CA43AGGW is versatile and can be utilized in a variety of applications, including:

  • Consumer Electronics (Digital Cameras, Video Camcorders, etc.)
  • Personal Computer Peripherals (Printers, Scanners, Hard Drives)
  • Professional Audio and Video Equipment
  • Automotive and Industrial Control Systems

Technical Specifications

  • Package: The device is offered in a 64-Terminal PowerPAD™ VGFP (PAG) package, which aids in efficient thermal dissipation and is suitable for compact designs.
  • Power Management: It features advanced power management capabilities, including support for multiple power-down states, which help in reducing power consumption.
  • Software Support: Texas Instruments provides comprehensive software support, simplifying integration and reducing time-to-market for products utilizing this controller.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TSB43CA43AGGW is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9992 $54.9912
25+ $4.1019 $102.5475
38+ $3.9738 $151.0044
53+ $3.8456 $203.8168
68+ $3.7174 $252.7832
91+ $3.3328 $303.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess