EN
  • EN
  • DE

TSC2007IYZGR

Part No TSC2007IYZGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Operating Supply Current 226.2μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DSBGA (1.53x1.98)
Win Source Part Number 141105-TSC2007IYZGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSC2007IYZGR CAD Model

Description

The TSC2007IYZGR is a next-generation touch screen controller from the renowned semiconductor manufacturer, Texas Instruments. This innovative component is designed to enhance the interactivity and functionality of touch-sensitive devices such as smartphones, tablets, and other digital interfaces that require precise and responsive touch controls.

Key Features

  • Resolution: The TSC2007IYZGR offers a 12-bit resolution, ensuring accurate and smooth touch input recognition for a seamless user experience.
  • Interface: It comes with a fully I2C-compatible interface, allowing for easy integration with most microcontrollers and processors, facilitating straightforward communication and data transfer.
  • Power Consumption: Designed with power efficiency in mind, this touch screen controller operates on low power, making it ideal for battery-powered applications. It also includes a power-down feature to conserve energy when not in active use.
  • Touch Pressure Measurement: In addition to X and Y coordinates detection, the device is capable of measuring touch pressure, enabling additional functionality such as force touch recognition.
  • Compact Form Factor: The TSC2007IYZGR comes in a compact, lead-free VFBGA package, which is perfect for space-constrained applications without compromising performance.

Applications

The versatility of the TSC2007IYZGR makes it suitable for a wide range of applications. It is commonly used in:

  • Personal electronics
  • Portable devices
  • Point-of-sale terminals
  • Industrial controls
  • Medical equipment with touch interface

Reliability and Support

As with all Texas Instruments products, the TSC2007IYZGR is manufactured to high standards of quality and reliability. Customers can also take advantage of Texas Instruments' extensive technical support and documentation, ensuring a smooth design and integration process for product developers.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $31.2820
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2177 $51.4832
38+ $2.6402 $100.3276
59+ $2.5577 $150.9043
81+ $2.4752 $200.4912
105+ $2.3927 $251.2335
140+ $2.1452 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess