EN
  • EN
  • DE

TSC2008IYZGR

Part No TSC2008IYZGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC CTRL TOUCH SCREEN SPI 12-WCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 8 b, 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DSBGA (1.53x1.98)
Win Source Part Number 056057-TSC2008IYZGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2008IYZGR CAD Model

Description

The TSC2008IYZGR is a cutting-edge touch screen controller designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This compact and efficient integrated circuit is specifically tailored for portable applications such as mobile phones, digital cameras, and other touch-sensitive devices.

The device is part of the TSC2008 series, which is known for its low-power consumption and high performance in touch screen operations. It operates on a 1.8V to 3.3V supply voltage range, making it versatile for various electronic gadgets. The TSC2008IYZGR incorporates a 12-bit analog-to-digital converter (ADC) that ensures precise touch location sensing, providing an enhanced user experience with accurate and responsive touch controls.

Key Features:

  • High-Resolution ADC: The 12-bit ADC delivers high precision in touch detection, allowing for fine granularity in touch location sensing.
  • Low Power Consumption: Designed for battery-operated devices, the controller is optimized for low power consumption, extending the battery life of the host device.
  • Flexible Voltage Range: With a supply voltage range of 1.8V to 3.3V, the TSC2008IYZGR can be integrated into a wide array of products without requiring complex power management.
  • Compact Form Factor: The device comes in a small footprint package, making it ideal for space-constrained applications.
  • Touch Pressure Measurement: It has the capability to measure touch pressure, adding another dimension to the touch interface.

Applications:

The versatility of the TSC2008IYZGR allows it to be used in a broad range of applications. It is particularly well-suited for portable devices where touch screen functionality is essential. Common applications include:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Digital Cameras
  • Point-of-Sale (POS) Terminals

Overall, the TSC2008IYZGR from Texas Instruments represents a blend of performance, power efficiency, and design flexibility, making it an excellent choice for developers looking to enhance the touch interface of their portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3548 $54.1920
90+ $1.1117 $100.0530
140+ $1.0769 $150.7660
195+ $1.0422 $203.2290
250+ $1.0075 $251.8750
335+ $0.9032 $302.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess