EN
  • EN
  • DE

TSC2100IRHBR

Part No TSC2100IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT SER 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 780μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 213535-TSC2100IRHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2100IRHBR CAD Model

Description

Introducing the TSC2100IRHBR Touch Screen Controller by Texas Instruments

The TSC2100IRHBR is a versatile and highly integrated touch screen controller developed by Texas Instruments, designed to cater to the demanding needs of modern touch-sensitive devices. This sophisticated component is part of the TSC210x family and is engineered to provide a seamless interface between human touch and electronic devices, enhancing user interaction with precision and reliability.

Key Features and Benefits

  • Integrated Touch Screen Controller: The TSC2100IRHBR boasts an on-chip 4-wire resistive touch screen controller, ensuring accurate and responsive touch detection, making it ideal for portable devices such as smartphones, tablets, and GPS systems.
  • High-Resolution 12-Bit SAR ADC: Equipped with a 12-bit successive approximation register (SAR) analog-to-digital converter, it delivers high-resolution measurements for touch coordinates, providing precise touch location tracking.
  • Built-in Programmable Gain Amplifier: The inclusion of a programmable gain amplifier (PGA) allows for signal conditioning, which is essential for optimizing the performance of the touch screen under various environmental conditions.
  • Flexible Interface Options: With a versatile serial interface that supports SPI, Microwire, and DSP formats, the TSC2100IRHBR can be easily integrated into a wide array of system architectures, providing design flexibility.
  • Low Power Consumption: Designed with power efficiency in mind, this controller operates with a low power consumption, making it an excellent choice for battery-powered applications where energy conservation is critical.
  • Compact QFN Packaging: The device comes in a space-saving 32-pin QFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The TSC2100IRHBR is adept for use in a multitude of applications where touch screen functionality is required. It is particularly well-suited for portable consumer electronics, point-of-sale terminals, industrial controls, and medical devices where reliability, precision, and power efficiency are paramount.

With Texas Instruments' commitment to quality and performance, the TSC2100IRHBR touch screen controller stands out as a top-tier solution for designers seeking to enhance the interactive capabilities of their products while maintaining high standards of power management and space efficiency.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9563
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Texas Instruments
Lowest to $3.7766

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7224 $54.0568
16+ $6.3364 $101.3824
25+ $6.1384 $153.4600
34+ $5.9404 $201.9736
44+ $5.7423 $252.6612
59+ $5.1483 $303.7497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess