EN
  • EN
  • DE

TSC2301IGQZ

Part No TSC2301IGQZ
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description PROGRAMMABLE TOUCH SCREEN CONTROLLER WITH STEREO AUDIO CODEC | IC SCREEN CNTRL 12BIT 120BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External, Internal
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 120-VFBGA
Supplier Device Package 120-BGA Microstar Junior (6x6)
Family Part Number TSC2301
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1274669-TSC2301IGQZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2301IGQZ CAD Model

Description

The TSC2301IGQZ is a sophisticated touch screen controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is tailored to enhance the interactivity and performance of touch-sensitive devices such as personal digital assistants (PDAs), smartphones, and tablet computers.

Key Features:

  • High Performance: The TSC2301IGQZ offers high-resolution touch screen control, ensuring precise and responsive touch detection for an optimal user experience.
  • Advanced Technology: Utilizing Texas Instruments' proprietary technology, this controller provides reliable performance even in challenging environments and with various screen technologies.
  • Integrated Audio Interface: This device not only manages touch inputs but also features an integrated audio interface, making it a versatile solution for multimedia applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TSC2301IGQZ is ideal for battery-powered devices where energy conservation is crucial.
  • Customizable: The controller offers programmable features that allow developers to tailor its performance to specific application requirements.

Technical Specifications:

Parameter Value Resolution 12-bit Interface SPI, I2C Supply Voltage 2.7V to 3.6V Operating Temperature -40°C to +85°C Package 48-QFN

The TSC2301IGQZ is packaged in a compact 48-QFN (Quad Flat No-leads) package, which is well-suited for space-constrained applications. Its robust design ensures reliable operation over a wide range of temperatures, making it a flexible choice for various consumer electronics.

Applications:

The versatility of the TSC2301IGQZ makes it an excellent choice for a broad spectrum of touch-based applications. Its integration capabilities and performance characteristics make it particularly well-suited for portable devices where space and power efficiency are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-TSSOP
Lowest to $8.7314
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
Lowest to $80.0000
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $14.0652
Microchip Technology
Touchscreen Controller 2 Wire Capacitive 12 b I2C, SPI Interface 176-LQFP (24x24)
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 56-VQFN (7x7)
Need more? Email Us
Semtech Corporation
Lowest to $62.5624

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess