EN
  • EN
  • DE

TSC2301IGQZR

Part No TSC2301IGQZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC PROG TOUCH-SCRN CTLR 120-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 119832-TSC2301IGQZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2301IGQZR CAD Model

Description

The TSC2301IGQZR is a high-performance, touch screen controller integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This versatile IC is designed to interface with resistive touch screens and provides a robust solution for advanced human-machine interface (HMI) applications.

Key Features

  • Integrated Touch Screen Controller: The TSC2301IGQZR is equipped with a 4-wire resistive touch screen controller, offering precise touch detection and a high level of accuracy for user inputs.
  • Audio Interface: Alongside its touch screen capabilities, this IC includes a stereo audio codec with a built-in headphone amplifier, making it an ideal choice for multimedia applications.
  • Programmable Functionality: Users can program the TSC2301IGQZR through an I2C or SPI interface, allowing for flexible integration with a range of microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, which is critical for battery-powered devices.
  • Compact Form Factor: The TSC2301IGQZR comes in a compact QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications.

Applications

The TSC2301IGQZR is ideal for a wide range of applications that require reliable touch input and audio functionality. Some of the typical applications include:

  • Personal Digital Assistants (PDAs)
  • Smartphones
  • Portable Media Players
  • GPS Navigation Systems
  • Point-of-Sale (POS) Terminals
  • Industrial Controls

Quality and Reliability

As with all Texas Instruments products, the TSC2301IGQZR is manufactured to high standards of quality and reliability. The device is designed to meet the rigorous demands of both consumer and industrial electronics, ensuring stable performance in a variety of operating conditions.

For designers looking to incorporate touch screen and audio capabilities into their next project, the TSC2301IGQZR from Texas Instruments offers a powerful, integrated solution that simplifies design and enhances user experience.

You May Also Be Interested in

Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9541 $54.7705
12+ $8.9880 $107.8560
18+ $8.7072 $156.7296
24+ $8.4263 $202.2312
31+ $8.1454 $252.5074
42+ $7.3028 $306.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess