EN
  • EN
  • DE

TSC2301IZQZR

Part No TSC2301IZQZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT SER 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 056065-TSC2301IZQZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2301IZQZR CAD Model

Description

The TSC2301IZQZR is a versatile, feature-rich touch screen controller integrated with an audio interface, designed and manufactured by Texas Instruments. This advanced piece of technology is ideal for portable devices where space is at a premium and multifunctionality is a must, such as in smartphones, tablets, and personal digital assistants (PDAs).

Key Features

  • Integrated Touch Screen Controller: The TSC2301IZQZR provides precision touch screen control, supporting a variety of screen types and sizes. It ensures responsive and accurate touch interactions, enhancing the user experience in any application.
  • Audio Interface: This product comes with an integrated audio interface that includes a stereo DAC and a mono ADC, offering high-quality audio capture and playback capabilities, perfect for voice memos, telephony, or multimedia applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TSC2301IZQZR is optimized for battery-powered devices, ensuring longer operational times and reducing the need for frequent charging.
  • Advanced Connectivity: The device features a high-speed SPI interface for communication with the host processor, facilitating fast data transfer rates and seamless integration into system designs.
  • Compact Form Factor: Housed in a compact QFN package, the TSC2301IZQZR saves valuable board space, making it an excellent choice for sleek, modern device designs.

Applications

The TSC2301IZQZR is designed for a wide range of applications where touch screen functionality and audio features are required. It is particularly well-suited for:

  • Mobile Phones and Smartphones
  • Tablets and E-Readers
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Gaming Devices

Conclusion

With its combination of touch screen control, audio interface, low power consumption, and compact design, the TSC2301IZQZR from Texas Instruments stands out as a comprehensive solution for designers looking to enhance the interactivity and functionality of their portable electronic devices. Its robust feature set and ease of integration make it an excellent choice for a multitude of applications in the consumer electronics market.

You May Also Be Interested in

Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $31.2820
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0017 $50.0085
13+ $8.2066 $106.6858
19+ $7.9501 $151.0519
26+ $7.6937 $200.0362
34+ $7.4372 $252.8648
45+ $6.6678 $300.0510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess