EN
  • EN
  • DE

TSW1400EVM

Part No TSW1400EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL DAT69933A ACQ 16B
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, Data Capture
Embedded Yes, FPGA / CPLD
Primary Attributes ADC and DAC Evaluation
Secondary Attributes Graphical User Interface, USB Interface
Supplied Contents Board(s), Cable(s)
Win Source Part Number 766555-TSW1400EVM
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name TSW1400
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TSW1400EVM CAD Model

Description

The TSW1400EVM is a robust evaluation module designed by Texas Instruments to facilitate the testing and evaluation of its high-speed data converters. This versatile module is an essential tool for engineers and designers looking to explore the features and performance of Texas Instruments' analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Featuring an easy-to-use graphical user interface (GUI), the TSW1400EVM allows for quick setup and data analysis, significantly reducing development time. The module is equipped with a range of input and output options, including high-speed LVDS and CMOS interfaces, which provide the flexibility needed to interface with a variety of ADCs and DACs, making it an ideal choice for a wide array of applications such as wireless communication, test and measurement, medical imaging, and defense systems.

At the heart of the TSW1400EVM is a high-performance FPGA, which handles data capture and pattern generation. This enables users to simulate real-world scenarios and analyze the performance of the data converters under test. The module also includes onboard memory for data buffering, ensuring seamless data processing and transfer.

The TSW1400EVM offers several key features that enhance its utility:

  • Support for a wide range of data converter sampling rates
  • High-speed USB interface for connection to a PC
  • Integrated clocking options for simplified setup
  • Provision for external clock input for advanced testing scenarios
  • Powerful pattern generator for DAC testing and evaluation

For those looking to dive deeper into their data converter applications, the TSW1400EVM provides extensive documentation, including a detailed user manual, application notes, and example code. This documentation ensures that users can maximize the potential of their evaluation module and the data converters they are testing.

In summary, the TSW1400EVM from Texas Instruments is a comprehensive and flexible tool that is essential for any engineer working with high-speed data converters. Its combination of performance, ease of use, and extensive support material makes it an invaluable asset for the development and evaluation of cutting-edge electronic systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess