EN
  • EN
  • DE

TUSB1310A

Part No TUSB1310A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description USB 3.0 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274968-TUSB1310A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB1310A CAD Model

Description

The TUSB1310A is a high-performance, stand-alone SuperSpeed USB 3.0 transceiver from Texas Instruments. This versatile device is designed to support data rates up to 5 Gbps and is backward compatible with USB 2.0 and 1.1 standards. The TUSB1310A is an ideal solution for applications requiring ultra-fast data transfer and connectivity, such as external storage devices, digital cameras, and high-definition video streaming devices.

Key Features:

  • SuperSpeed USB 3.0 Interface: Offers a maximum data transfer rate of 5 Gbps, significantly enhancing data transfer efficiency for bandwidth-intensive applications.
  • Backward Compatibility: Fully supports USB 2.0 and 1.1 devices, ensuring seamless integration with existing USB technology.
  • Integrated PHY: Comes with a built-in physical layer transceiver, reducing external component requirements and simplifying design.
  • Flexibility: The TUSB1310A can be used in host, device, or OTG (On-The-Go) configurations, providing a versatile solution for various USB connectivity needs.
  • Low Power Consumption: Features power management techniques for reduced power consumption, making it suitable for battery-powered applications.
  • Enhanced Signal Integrity: Utilizes advanced techniques to maintain signal integrity over long cable lengths, ensuring reliable data transmission.

Applications:

  • External storage systems
  • Smartphones and tablets
  • Digital cameras and camcorders
  • PC peripherals
  • High-definition multimedia interfaces

The TUSB1310A is available in a compact, space-saving package, making it an excellent choice for portable and space-constrained applications. Its robust design and comprehensive support ensure that it delivers reliable performance for a wide range of high-speed USB applications. Whether you're developing cutting-edge consumer electronics or sophisticated industrial equipment, the TUSB1310A provides the speed and reliability you need to deliver an exceptional user experience.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess