EN
  • EN
  • DE

TUSB2046BIVFRG4

Part No TUSB2046BIVFRG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4PORT HUB FOR USB SRLEE32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LQFP (7x7)
Win Source Part Number 035434-TUSB2046BIVFRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2046BIVFRG4 CAD Model

Description

Introducing the TUSB2046BIVFRG4 from Texas Instruments

The TUSB2046BIVFRG4 is a cutting-edge USB interface IC designed by the renowned Texas Instruments. This high-performance device is a pivotal component for modern USB connectivity solutions. It is a 4-port hub that is designed to interface with USB 1.1-compliant hosts and peripherals, providing seamless integration for a wide range of applications.

At the heart of the TUSB2046BIVFRG4 lies its ability to offer a full-featured solution for managing USB data transfers. It operates at a low-power consumption rate, making it an ideal choice for portable and battery-powered devices. The hub is also equipped with downstream port power control, which allows for better power management and contributes to the energy efficiency of the overall system.

This device supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates, ensuring compatibility with various types of USB devices. The TUSB2046BIVFRG4 comes with integrated transceivers for each of its four ports, which are designed to provide high-quality signal integrity and to reduce the complexity of the system design.

One of the key features of the TUSB2046BIVFRG4 is its over-current detection. This safety feature protects the device and connected peripherals from potential damage caused by excessive current draw. Additionally, the hub is equipped with individual port power control, which allows the user to enable or disable each port as needed, providing further control over the power usage and security of the USB network.

The TUSB2046BIVFRG4 is housed in a compact 32-pin QFN package, which is ideal for space-constrained applications. Its robust design ensures reliable operation in a variety of environments, making it a versatile choice for designers looking to incorporate USB functionality into their products.

Overall, the TUSB2046BIVFRG4 is an excellent choice for developers and manufacturers who require a high-quality, reliable USB hub solution. With its advanced features and Texas Instruments' reputation for quality, this device is sure to provide an effective and efficient solution for a multitude of USB connectivity needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3927 $58.7854
4+ $27.5325 $110.1300
6+ $26.6023 $159.6138
9+ $24.7420 $222.6780
11+ $23.8119 $261.9309
14+ $22.8817 $320.3438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess