EN
  • EN
  • DE
  • IT

TUSB216RWBT

Part No TUSB216RWBT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB 2.0 REDRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type ReDriver
Applications USB
Input -
Output -
Data Rate (Max) 480Mbps
Number of Channels 3
Delay Time -
Signal Conditioning Input Equalization
Capacitance - Input 2.5 pF
Voltage - Supply 2.3V ~ 6.5V
Current - Supply 22mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Base Product Number TUSB216
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370785-TUSB216RWBT
Ultra Librarian 3D Model Ultra Librarian TUSB216RWBT CAD Model

Description

The TUSB216RWBT, manufactured by Texas Instruments, is a high-performance signal conditioner designed to enhance the signal quality of USB 2.0 interfaces. Its primary function is to pre-emphasize and equalize the USB signals, thus enabling longer cable lengths and better signal integrity. This device is particularly useful for applications where maintaining high-speed data integrity is crucial, such as in industrial, automotive, and consumer electronics.

Key Features

  • Support for USB 2.0 High-Speed (480 Mbps) and Full-Speed (12 Mbps) operations.
  • Integrated USB 2.0 compliant termination resistors.
  • Adaptive Receiver Equalization to compensate for PCB, cable, and connector losses.
  • Transmitter Pre-emphasis to boost signal strength for long cable runs.
  • Automatic detection and adaptation to various USB speeds without the need for external control.
  • Low power consumption, suitable for battery-powered applications.
  • Small form factor with a 2 mm x 2 mm QFN package.

Applications

  • Desktop and Laptop Computers
  • Docking Stations and Port Replicators
  • USB Hubs, Peripherals, and Monitors
  • Consumer Electronics with USB interface
  • Industrial Control Systems with USB connectivity

The TUSB216RWBT is designed to be directly compatible with existing USB 2.0 solutions, providing a seamless and cost-effective way to improve system performance. Its ability to automatically adjust to the optimal signal conditioning level for a given cable length makes it an intelligent choice for systems that must support a variety of USB cable types and lengths.

With the TUSB216RWBT, Texas Instruments continues to demonstrate its commitment to advancing USB technology, providing solutions that enhance user experience through improved reliability and performance. For any system designer looking to improve USB signal quality in their products, the TUSB216RWBT offers a straightforward and effective solution.

You May Also Be Interested in

Texas Instruments
Ultra Low Power 10.3 Gbps 2-Channel Repeater with Input Equalization and Output De-Emphasis
Lowest to $12.4323
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8DFN
Lowest to $50.8476
Rochester Electronics
LINE TRANSCEIVER, 1 FUNC, 4 DRIV
Lowest to $7.0270
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8DFN
Lowest to $29.3234
Texas Instruments
DS50PCI402 2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis
Lowest to $32.2321
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $10.5123
Texas Instruments
DisplayPort 1:1 Repeater
Lowest to $4.0859
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $80.7264
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $34.2484

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5967 $63.8680
75+ $1.4956 $112.1700
120+ $1.4451 $173.4120
170+ $1.3440 $228.4800
220+ $1.2935 $284.5700
275+ $1.2430 $341.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,480 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess